Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. TPE Jacket. 1M (3.28ft) length. Alpha Wire part number AW0800112 SL356. Contact Lapp Tannehill today for additional information.
This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AW0800112 SL356 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Female 90 deg / Wire Leads NUMBER OF POSITIONS : 8 LENGTH : 1m (3.28ft) NUMBER OF CONDUCTORS : 8 AWG/GAUGE : 22 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg RKWT 8
| Lapp Tannehill | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | ALPAW0800112-SL356 |
| Product Name | OBSOLETE - Alpha Connect Cordset - M12 Female 90° to Cut End - 22AWG 8 Poles - AW0800112 - Slate - 1M (3.28ft) |
| Cable Shielding | No Shielding; Unshielded |