Alpha Wire Circular Cable Assemblies AW0800103 SL400

Description
Cable Assembly 49.2' (15.00m)
Request a Quote Datasheet
Description
Cable Assembly 49.2' (15.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - AW0800103SL400-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
AW0800103SL400-ND
Circular Cable Assemblies AW0800103SL400-ND
Cable Assembly 49.2' (15.00m)

Cable Assembly 49.2' (15.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - AW0800103 SL400 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
AW0800103 SL400
Cable Assemblies - Circular Cable Assemblies AW0800103 SL400
CBL CIRC 8POS FEM TO WIRE 49.2'

CBL CIRC 8POS FEM TO WIRE 49.2'

Supplier's Site
OBSOLETE - Alpha Connect Cordset - M12 Female 90° to Cut End - 24AWG 8 Poles - AW0800103 - Slate - 15M (49.2ft) - ALPAW0800103-SL400 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - Alpha Connect Cordset - M12 Female 90° to Cut End - 24AWG 8 Poles - AW0800103 - Slate - 15M (49.2ft)
ALPAW0800103-SL400
OBSOLETE - Alpha Connect Cordset - M12 Female 90° to Cut End - 24AWG 8 Poles - AW0800103 - Slate - 15M (49.2ft) ALPAW0800103-SL400
Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. PVC Jacket. 15M (49.2ft) length. Alpha Wire part number AW0800103 SL400. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AW0800103 SL400 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Female 90 deg / Wire Leads NUMBER OF POSITIONS : 8 LENGTH : 15m (49.21ft) NUMBER OF CONDUCTORS : 8 AWG/GAUGE : 24 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Turck WKB Lumberg RKWT 8

Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. PVC Jacket. 15M (49.2ft) length. Alpha Wire part number AW0800103 SL400. Contact Lapp Tannehill today for additional information.

This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AW0800103 SL400 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Female 90 deg / Wire Leads NUMBER OF POSITIONS : 8 LENGTH : 15m (49.21ft) NUMBER OF CONDUCTORS : 8 AWG/GAUGE : 24 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Turck WKB Lumberg RKWT 8

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number AW0800103SL400-ND AW0800103 SL400 ALPAW0800103-SL400
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies OBSOLETE - Alpha Connect Cordset - M12 Female 90° to Cut End - 24AWG 8 Poles - AW0800103 - Slate - 15M (49.2ft)
Cable Shielding No Shielding No Shielding; Unshielded No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug to XM Micro-Hooks, Twisted Pair Test Cable - 3050XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details