Alpha Wire OBSOLETE - Alpha Connect Cordset - M12 Female 90° to Cut End - 24AWG 8 Poles - AW0800103 - Slate - 10M (32.8ft) AW0800103 SL359

Description
Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. PVC Jacket. 10M (32.8ft) length. Alpha Wire part number AW0800103 SL359. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AW0800103 SL359 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Female 90 deg / Wire Leads NUMBER OF POSITIONS : 8 LENGTH : 10m (32.8ft) NUMBER OF CONDUCTORS : 8 AWG/GAUGE : 24 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Turck WKB Lumberg RKWT 8
Description
Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. PVC Jacket. 10M (32.8ft) length. Alpha Wire part number AW0800103 SL359. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AW0800103 SL359 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Female 90 deg / Wire Leads NUMBER OF POSITIONS : 8 LENGTH : 10m (32.8ft) NUMBER OF CONDUCTORS : 8 AWG/GAUGE : 24 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Turck WKB Lumberg RKWT 8

Suppliers

Company
Product
Description
Supplier Links
OBSOLETE - Alpha Connect Cordset - M12 Female 90° to Cut End - 24AWG 8 Poles - AW0800103 - Slate - 10M (32.8ft) - ALPAW0800103-SL359 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - Alpha Connect Cordset - M12 Female 90° to Cut End - 24AWG 8 Poles - AW0800103 - Slate - 10M (32.8ft)
ALPAW0800103-SL359
OBSOLETE - Alpha Connect Cordset - M12 Female 90° to Cut End - 24AWG 8 Poles - AW0800103 - Slate - 10M (32.8ft) ALPAW0800103-SL359
Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. PVC Jacket. 10M (32.8ft) length. Alpha Wire part number AW0800103 SL359. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AW0800103 SL359 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Female 90 deg / Wire Leads NUMBER OF POSITIONS : 8 LENGTH : 10m (32.8ft) NUMBER OF CONDUCTORS : 8 AWG/GAUGE : 24 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Turck WKB Lumberg RKWT 8

Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. PVC Jacket. 10M (32.8ft) length. Alpha Wire part number AW0800103 SL359. Contact Lapp Tannehill today for additional information.

This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AW0800103 SL359 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Female 90 deg / Wire Leads NUMBER OF POSITIONS : 8 LENGTH : 10m (32.8ft) NUMBER OF CONDUCTORS : 8 AWG/GAUGE : 24 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Turck WKB Lumberg RKWT 8

Supplier's Site
Sensor Cord, 8P, M12 Rcpt-Free End, 10M; Connector Type A Alpha Wire - 01AC2799 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 8P, M12 Rcpt-Free End, 10M; Connector Type A Alpha Wire
01AC2799
Sensor Cord, 8P, M12 Rcpt-Free End, 10M; Connector Type A Alpha Wire 01AC2799
SENSOR CORD, 8P, M12 RCPT-FREE END, 10M; Connector Type A:90° M12 Receptacle; Connector Type B:Free End; No. of Positions:8 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes

SENSOR CORD, 8P, M12 RCPT-FREE END, 10M; Connector Type A:90° M12 Receptacle; Connector Type B:Free End; No. of Positions:8 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number ALPAW0800103-SL359 01AC2799
Product Name OBSOLETE - Alpha Connect Cordset - M12 Female 90° to Cut End - 24AWG 8 Poles - AW0800103 - Slate - 10M (32.8ft) Sensor Cord, 8P, M12 Rcpt-Free End, 10M; Connector Type A Alpha Wire
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - 2330-E11601-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 1.64 ft (5 dm)
View Details
50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
13+13 Pos. Female Receptacle DIL 26 AWG Straight Cable Assembly, 450mm, single-end, for Latches - G125-FC12668L0-0450L - Harwin Plc
Specs
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Motor cable - NEBM-M16G8-E-5-Q7-LE8 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type M16x0.75
Rated Temperature -50 to 90 C (-58 to 194 F)
View Details