Alpha Wire Circular Cable Assemblies AW0500102 SL357

Description
Cable Assembly 9.84' (3.00m)
Request a Quote Datasheet
Description
Cable Assembly 9.84' (3.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - AW0500102SL357-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
AW0500102SL357-ND
Circular Cable Assemblies AW0500102SL357-ND
Cable Assembly 9.84' (3.00m)

Cable Assembly 9.84' (3.00m)

Buy Now Datasheet
Sensor Cord, 5P M12 Rcpt-Free End, 9.8 ; Connector Type A Alpha Wire - 48AC6078 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 5P M12 Rcpt-Free End, 9.8 ; Connector Type A Alpha Wire
48AC6078
Sensor Cord, 5P M12 Rcpt-Free End, 9.8 ; Connector Type A Alpha Wire 48AC6078
SENSOR CORD, 5P M12 RCPT-FREE END, 9.8 ; Connector Type A:90° M12 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes

SENSOR CORD, 5P M12 RCPT-FREE END, 9.8 ; Connector Type A:90° M12 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - AW0500102 SL357 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
AW0500102 SL357
Cable Assemblies - Circular Cable Assemblies AW0500102 SL357
CBL CIRC 5POS FEM TO WIRE 9.84'

CBL CIRC 5POS FEM TO WIRE 9.84'

Supplier's Site
OBSOLETE - Alpha Connect Cordset - M12 Female 90° to Cut End - 22AWG 2 Poles - AW0500102 - Slate - 3M (9.84ft) - ALPAW0500102-SL357 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - Alpha Connect Cordset - M12 Female 90° to Cut End - 22AWG 2 Poles - AW0500102 - Slate - 3M (9.84ft)
ALPAW0500102-SL357
OBSOLETE - Alpha Connect Cordset - M12 Female 90° to Cut End - 22AWG 2 Poles - AW0500102 - Slate - 3M (9.84ft) ALPAW0500102-SL357
Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. Zero Halogen Polyurethane Jacket. 3M (9.84ft) length. Alpha Wire part number AW0500102 SL357. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AW0500102 SL357 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Female 90 deg / Wire Leads NUMBER OF POSITIONS : 2 LENGTH : 3m (3.84ft) NUMBER OF CONDUCTORS : 2 AWG/GAUGE : 22 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Zero Halogen Polyurethane TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg RKWT 5

Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. Zero Halogen Polyurethane Jacket. 3M (9.84ft) length. Alpha Wire part number AW0500102 SL357. Contact Lapp Tannehill today for additional information.

This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AW0500102 SL357 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Female 90 deg / Wire Leads NUMBER OF POSITIONS : 2 LENGTH : 3m (3.84ft) NUMBER OF CONDUCTORS : 2 AWG/GAUGE : 22 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Zero Halogen Polyurethane TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg RKWT 5

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number AW0500102SL357-ND 48AC6078 AW0500102 SL357 ALPAW0500102-SL357
Product Name Circular Cable Assemblies Sensor Cord, 5P M12 Rcpt-Free End, 9.8 ; Connector Type A Alpha Wire Cable Assemblies - Circular Cable Assemblies OBSOLETE - Alpha Connect Cordset - M12 Female 90° to Cut End - 22AWG 2 Poles - AW0500102 - Slate - 3M (9.84ft)
Cable Shielding No Shielding No Shielding; Unshielded No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 493-11531937 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
H05 V-K PVC Single Fine Wire - 86023020 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details