Cable Assembly 16.40' (5.00m)
Cable Assembly 5m 22AWG M12 Circular 4 POS F Each Product overview: AW0400105 SL358 from Alpha Wire is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Circular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 448-AW0400105 SL358 can be used for catalog matching and distributor lookup.
Win Source Part Number: 993014-AW0400105 SL358
Category: Cable Assemblies>Circular Cable Assemblies
Color: Slate
Package: Bulk
Ingress Protection: IP67 - Dust Tight, Waterproof
Length: 16.40' (5.00m)
Cable Type: Round
Shielding: Unshielded
Usage: Industrial Environments
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.42.9090
Mfr: Alpha Wire
Other Names: AW0400105 SL358-ND,AW0400105SL
Base Product Number: AW0400105
Product Status: Obsolete
1st Connector Type: Plug, Right Angle
1st Connector Gender: Female Sockets
1st Connector Number of Positions: 4
1st Connector Number of Positions Loaded: All
1st Connector Shell Size - Insert: M12
1st Connector Orientation: A
1st Connector Mounting Type: Free Hanging (In-Line)
2nd Connector Type: Wire Leads
Assembly Configuration: Standard
Cable Material: Polyvinyl Chloride (PVC)
Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. PVC Jacket. 5M (16.4ft) length. Alpha Wire part number AW0400105 SL358. Contact Lapp Tannehill today for additional information.
This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AW0400105 SL358 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Female 90 deg / Wire Leads NUMBER OF POSITIONS : 4 LENGTH : 5m (16.4ft) NUMBER OF CONDUCTORS : 4 AWG/GAUGE : 22 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Turck WK 4.41 Turck WK 4.43 Phoenix Contact 1431762 Phoenix Contact 1431775 Phoenix Contact 1431788 Lumberg RKWT 4
CBL CIRC 4POS FEM TO WIRE 16.4'
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lapp Tannehill | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | AW0400105SL358-ND | 448-AW0400105 SL358 | 993014-AW0400105 SL358 | ALPAW0400105-SL358 | AW0400105 SL358 |
| Product Name | Circular Cable Assemblies | Cable Assembly | Cable Assemblies - Circular Cable Assemblies | OBSOLETE - Alpha Connect Cordset - M12 Female 90° to Cut End - 22AWG 4 Poles - AW0400105 - Slate - 5M (16.4ft) | Cable Assemblies - Circular Cable Assemblies |
| Cable Shielding | No Shielding | No Shielding; Unshielded | No Shielding; Unshielded |