Alpha Wire Circular Cable Assemblies - AW0400101 SL359 AW0400101 SL359

Description
Manufacturer: Alpha Wire Win Source Part Number: 1027123-AW0400101 SL359 Color: Slate Connector Type: Circular 04 pos Female, Right Angle to Wire Leads Length: 32.8' (10.00m) Cable Type: Round Usage: Industrial Environments - IP67 Categories: Cable Assemblies Status: Active Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: Alpha Wire Win Source Part Number: 1027123-AW0400101 SL359 Color: Slate Connector Type: Circular 04 pos Female, Right Angle to Wire Leads Length: 32.8' (10.00m) Cable Type: Round Usage: Industrial Environments - IP67 Categories: Cable Assemblies Status: Active Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Circular Cable Assemblies - AW0400101 SL359
1027123-AW0400101 SL359
Circular Cable Assemblies - AW0400101 SL359 1027123-AW0400101 SL359
Manufacturer: Alpha Wire Win Source Part Number: 1027123-AW0400101 SL359 Color: Slate Connector Type: Circular 04 pos Female, Right Angle to Wire Leads Length: 32.8' (10.00m) Cable Type: Round Usage: Industrial Environments - IP67 Categories: Cable Assemblies Status: Active Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: Alpha Wire
Win Source Part Number: 1027123-AW0400101 SL359
Color: Slate
Connector Type: Circular 04 pos Female, Right Angle to Wire Leads
Length: 32.8' (10.00m)
Cable Type: Round
Usage: Industrial Environments - IP67
Categories: Cable Assemblies
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now Datasheet
OBSOLETE - Alpha Connect Cordset - M12 Female 90° to Cut End - 22AWG 4 Poles - AW0400101 - Slate - 10M (32.8ft) - ALPAW0400101-SL359 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - Alpha Connect Cordset - M12 Female 90° to Cut End - 22AWG 4 Poles - AW0400101 - Slate - 10M (32.8ft)
ALPAW0400101-SL359
OBSOLETE - Alpha Connect Cordset - M12 Female 90° to Cut End - 22AWG 4 Poles - AW0400101 - Slate - 10M (32.8ft) ALPAW0400101-SL359
Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. Zero Halogen Polyurethane Jacket. 10M (32.8ft) length. Alpha Wire part number AW0400101 SL359. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AW0400101 SL359 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Female 90 deg / Wire Leads NUMBER OF POSITIONS : 4 LENGTH : 10m (32.8ft) NUMBER OF CONDUCTORS : 4 AWG/GAUGE : 22 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Zero Halogen Polyurethane TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Turck WK 4.4T Lumberg RKWT 4

Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. Zero Halogen Polyurethane Jacket. 10M (32.8ft) length. Alpha Wire part number AW0400101 SL359. Contact Lapp Tannehill today for additional information.

This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AW0400101 SL359 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Female 90 deg / Wire Leads NUMBER OF POSITIONS : 4 LENGTH : 10m (32.8ft) NUMBER OF CONDUCTORS : 4 AWG/GAUGE : 22 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Zero Halogen Polyurethane TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Turck WK 4.4T Lumberg RKWT 4

Supplier's Site

Technical Specifications

  Win Source Electronics Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies
Product Number 1027123-AW0400101 SL359 ALPAW0400101-SL359
Product Name Circular Cable Assemblies - AW0400101 SL359 OBSOLETE - Alpha Connect Cordset - M12 Female 90° to Cut End - 22AWG 4 Poles - AW0400101 - Slate - 10M (32.8ft)
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details