Alpha Wire Circular Cable Assemblies AW0400101 SL358

Description
Cable Assembly 16.40' (5.00m)
Request a Quote Datasheet
Description
Cable Assembly 16.40' (5.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - AW0400101SL358-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
AW0400101SL358-ND
Circular Cable Assemblies AW0400101SL358-ND
Cable Assembly 16.40' (5.00m)

Cable Assembly 16.40' (5.00m)

Buy Now Datasheet
Laguna Hills, CA, United States
Circular Cable Assemblies - AW0400101 SL358
1027122-AW0400101 SL358
Circular Cable Assemblies - AW0400101 SL358 1027122-AW0400101 SL358
Manufacturer: Alpha Wire Win Source Part Number: 1027122-AW0400101 SL358 Color: Slate Connector Type: Circular 04 pos Female, Right Angle to Wire Leads Length: 16.40' (5.00m) Cable Type: Round Usage: Industrial Environments - IP67 Categories: Cable Assemblies Status: Active Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient

Manufacturer: Alpha Wire
Win Source Part Number: 1027122-AW0400101 SL358
Color: Slate
Connector Type: Circular 04 pos Female, Right Angle to Wire Leads
Length: 16.40' (5.00m)
Cable Type: Round
Usage: Industrial Environments - IP67
Categories: Cable Assemblies
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Cable Assembly - 448-AW0400101 SL358 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
448-AW0400101 SL358
Cable Assembly 448-AW0400101 SL358
Cable Assembly 5m 22AWG M12 Circular 4 POS F Each Product overview: AW0400101 SL358 from Alpha Wire is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Circular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 448-AW0400101 SL358 can be used for catalog matching and distributor lookup.

Cable Assembly 5m 22AWG M12 Circular 4 POS F Each Product overview: AW0400101 SL358 from Alpha Wire is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Circular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 448-AW0400101 SL358 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
OBSOLETE - Alpha Connect Cordset - M12 Female 90° to Cut End - 22AWG 4 Poles - AW0400101 - Slate - 5M (16.4ft) - ALPAW0400101-SL358 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - Alpha Connect Cordset - M12 Female 90° to Cut End - 22AWG 4 Poles - AW0400101 - Slate - 5M (16.4ft)
ALPAW0400101-SL358
OBSOLETE - Alpha Connect Cordset - M12 Female 90° to Cut End - 22AWG 4 Poles - AW0400101 - Slate - 5M (16.4ft) ALPAW0400101-SL358
Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. Zero Halogen Polyurethane Jacket. 5M (16.4ft) length. Alpha Wire part number AW0400101 SL358. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AW0400101 SL358 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Female 90 deg / Wire Leads NUMBER OF POSITIONS : 4 LENGTH : 5m (16.4ft) NUMBER OF CONDUCTORS : 4 AWG/GAUGE : 22 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Zero Halogen Polyurethane TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Turck WK 4.4T Lumberg RKWT 4

Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. Zero Halogen Polyurethane Jacket. 5M (16.4ft) length. Alpha Wire part number AW0400101 SL358. Contact Lapp Tannehill today for additional information.

This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AW0400101 SL358 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Female 90 deg / Wire Leads NUMBER OF POSITIONS : 4 LENGTH : 5m (16.4ft) NUMBER OF CONDUCTORS : 4 AWG/GAUGE : 22 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Zero Halogen Polyurethane TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Turck WK 4.4T Lumberg RKWT 4

Supplier's Site
Sensor Cord, 4P, M12 Rcpt-Free End, 5M; Connector Type A Alpha Wire - 01AC2786 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P, M12 Rcpt-Free End, 5M; Connector Type A Alpha Wire
01AC2786
Sensor Cord, 4P, M12 Rcpt-Free End, 5M; Connector Type A Alpha Wire 01AC2786
SENSOR CORD, 4P, M12 RCPT-FREE END, 5M; Connector Type A:90° M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes

SENSOR CORD, 4P, M12 RCPT-FREE END, 5M; Connector Type A:90° M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - AW0400101 SL358 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
AW0400101 SL358
Cable Assemblies - Circular Cable Assemblies AW0400101 SL358
CBL CIRC 4POS FEM TO WIRE 16.4'

CBL CIRC 4POS FEM TO WIRE 16.4'

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lapp Tannehill Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number AW0400101SL358-ND 1027122-AW0400101 SL358 448-AW0400101 SL358 ALPAW0400101-SL358 01AC2786 AW0400101 SL358
Product Name Circular Cable Assemblies Circular Cable Assemblies - AW0400101 SL358 Cable Assembly OBSOLETE - Alpha Connect Cordset - M12 Female 90° to Cut End - 22AWG 4 Poles - AW0400101 - Slate - 5M (16.4ft) Sensor Cord, 4P, M12 Rcpt-Free End, 5M; Connector Type A Alpha Wire Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
“N” Series Male Test Cable, RG214/U - 6156 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details