Alpha Wire OBSOLETE - Alpha Connect Cordset - M12 Female 90° to Cut End - 22AWG 3 Poles - AW0300104 - Slate - 15M (49.2ft) AW0300104 SL400

Description
Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. PVC Jacket. 15M (49.2ft) length. Alpha Wire part number AW0300104 SL400. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AW0300104 SL400 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Female 90 deg / Wire Leads NUMBER OF POSITIONS : 3 LENGTH : 15m (49.21ft) NUMBER OF CONDUCTORS : 3 AWG/GAUGE : 22 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Turck WK 4T Phoenix Contact 1431733 Phoenix Contact 1431746 Phoenix Contact 1431759 Lumberg RKWT 4
Description
Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. PVC Jacket. 15M (49.2ft) length. Alpha Wire part number AW0300104 SL400. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AW0300104 SL400 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Female 90 deg / Wire Leads NUMBER OF POSITIONS : 3 LENGTH : 15m (49.21ft) NUMBER OF CONDUCTORS : 3 AWG/GAUGE : 22 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Turck WK 4T Phoenix Contact 1431733 Phoenix Contact 1431746 Phoenix Contact 1431759 Lumberg RKWT 4

Suppliers

Company
Product
Description
Supplier Links
OBSOLETE - Alpha Connect Cordset - M12 Female 90° to Cut End - 22AWG 3 Poles - AW0300104 - Slate - 15M (49.2ft) - ALPAW0300104-SL400 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - Alpha Connect Cordset - M12 Female 90° to Cut End - 22AWG 3 Poles - AW0300104 - Slate - 15M (49.2ft)
ALPAW0300104-SL400
OBSOLETE - Alpha Connect Cordset - M12 Female 90° to Cut End - 22AWG 3 Poles - AW0300104 - Slate - 15M (49.2ft) ALPAW0300104-SL400
Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. PVC Jacket. 15M (49.2ft) length. Alpha Wire part number AW0300104 SL400. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AW0300104 SL400 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Female 90 deg / Wire Leads NUMBER OF POSITIONS : 3 LENGTH : 15m (49.21ft) NUMBER OF CONDUCTORS : 3 AWG/GAUGE : 22 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Turck WK 4T Phoenix Contact 1431733 Phoenix Contact 1431746 Phoenix Contact 1431759 Lumberg RKWT 4

Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. PVC Jacket. 15M (49.2ft) length. Alpha Wire part number AW0300104 SL400. Contact Lapp Tannehill today for additional information.

This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AW0300104 SL400 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Female 90 deg / Wire Leads NUMBER OF POSITIONS : 3 LENGTH : 15m (49.21ft) NUMBER OF CONDUCTORS : 3 AWG/GAUGE : 22 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Turck WK 4T Phoenix Contact 1431733 Phoenix Contact 1431746 Phoenix Contact 1431759 Lumberg RKWT 4

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Cable Assemblies
Product Number ALPAW0300104-SL400
Product Name OBSOLETE - Alpha Connect Cordset - M12 Female 90° to Cut End - 22AWG 3 Poles - AW0300104 - Slate - 15M (49.2ft)
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details