Alpha Wire Hook-up Wire AT261938 VI001

Description
AT261938 Violet 1000 FT
Request a Quote
Description
AT261938 Violet 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - AT261938 VI001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
AT261938 VI001
Hook-up Wire AT261938 VI001
AT261938 Violet 1000 FT

AT261938 Violet 1000 FT

Buy Now
AT261938 VI001 - Alpha Wire - PTFE Wire - MIL-W-22759/11 - 26 AWG - PTFE Insulation - 19/38 Stranded Conductor -Silver Coated Copper - 600V - Violet - 1000ft - ALPAT261938-VI001 - Lapp Tannehill
Savage, MN, United States
AT261938 VI001 - Alpha Wire - PTFE Wire - MIL-W-22759/11 - 26 AWG - PTFE Insulation - 19/38 Stranded Conductor -Silver Coated Copper - 600V - Violet - 1000ft
ALPAT261938-VI001
AT261938 VI001 - Alpha Wire - PTFE Wire - MIL-W-22759/11 - 26 AWG - PTFE Insulation - 19/38 Stranded Conductor -Silver Coated Copper - 600V - Violet - 1000ft ALPAT261938-VI001
Alpha Wire's MIL-W-22759/11 PTFE Wire is used in a broad variety of military and commercial applications where high temperature ratings and low weight are important. 26 AWG, 19/38 Stranded Conductor, Silver Coated Copper, 600V, Violet, 1000ft, AT261938 VI001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AT261938 VI001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 26 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Violet INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.038 INSULATION THICKNESS (IN) : 0.009 TEMPERATURE : -67°F to 392°F -55°C to 200°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 SAE AS22759/11 MIL-SPEC : MIL-W-22759/11

Alpha Wire's MIL-W-22759/11 PTFE Wire is used in a broad variety of military and commercial applications where high temperature ratings and low weight are important. 26 AWG, 19/38 Stranded Conductor, Silver Coated Copper, 600V, Violet, 1000ft, AT261938 VI001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AT261938 VI001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 26 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Violet INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.038 INSULATION THICKNESS (IN) : 0.009 TEMPERATURE : -67°F to 392°F -55°C to 200°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 SAE AS22759/11 MIL-SPEC : MIL-W-22759/11

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number AT261938 VI001 ALPAT261938-VI001
Product Name Hook-up Wire AT261938 VI001 - Alpha Wire - PTFE Wire - MIL-W-22759/11 - 26 AWG - PTFE Insulation - 19/38 Stranded Conductor -Silver Coated Copper - 600V - Violet - 1000ft
Approvals CA Prop 65 SAE AS22759/11
Rated Voltage 600 volts
Nominal Diameter 0.0380 inch (0.9652 mm)
Rated Temperature -55 to 200 C (-67 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Stranded Hookup Wire - AS999-28 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0350 inch (0.8890 mm)
Rated Temperature -75 to 150 C (-103 to 302 F)
View Details
Hook Up Wire - 1805944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
20 AWG, PVC Insulated, Wire Spool - 9505 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0800 inch (2.03 mm)
Rated Temperature 105 C (221 F)
View Details