Alpha Wire Hook-up Wire AT261938 RD005

Description
AT261938 RED 100 FT
Request a Quote
Description
AT261938 RED 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - AT261938 RD005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
AT261938 RD005
Hook-up Wire AT261938 RD005
AT261938 RED 100 FT

AT261938 RED 100 FT

Buy Now
AT261938 RD005 - Alpha Wire - PTFE Wire - MIL-W-22759/11 - 26 AWG - PTFE Insulation - 19/38 Stranded Conductor -Silver Coated Copper - 600V - Red - 100ft - ALPAT261938-RD005 - Lapp Tannehill
Savage, MN, United States
AT261938 RD005 - Alpha Wire - PTFE Wire - MIL-W-22759/11 - 26 AWG - PTFE Insulation - 19/38 Stranded Conductor -Silver Coated Copper - 600V - Red - 100ft
ALPAT261938-RD005
AT261938 RD005 - Alpha Wire - PTFE Wire - MIL-W-22759/11 - 26 AWG - PTFE Insulation - 19/38 Stranded Conductor -Silver Coated Copper - 600V - Red - 100ft ALPAT261938-RD005
Alpha Wire's MIL-W-22759/11 PTFE Wire is used in a broad variety of military and commercial applications where high temperature ratings and low weight are important. 26 AWG, 19/38 Stranded Conductor, Silver Coated Copper, 600V, Red, 100ft, AT261938 RD005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AT261938 RD005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 26 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Red INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.038 INSULATION THICKNESS (IN) : 0.009 TEMPERATURE : -67°F to 392°F -55°C to 200°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 SAE AS22759/11 MIL-SPEC : MIL-W-22759/11

Alpha Wire's MIL-W-22759/11 PTFE Wire is used in a broad variety of military and commercial applications where high temperature ratings and low weight are important. 26 AWG, 19/38 Stranded Conductor, Silver Coated Copper, 600V, Red, 100ft, AT261938 RD005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AT261938 RD005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 26 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Red INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.038 INSULATION THICKNESS (IN) : 0.009 TEMPERATURE : -67°F to 392°F -55°C to 200°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 SAE AS22759/11 MIL-SPEC : MIL-W-22759/11

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number AT261938 RD005 ALPAT261938-RD005
Product Name Hook-up Wire AT261938 RD005 - Alpha Wire - PTFE Wire - MIL-W-22759/11 - 26 AWG - PTFE Insulation - 19/38 Stranded Conductor -Silver Coated Copper - 600V - Red - 100ft
Approvals CA Prop 65 SAE AS22759/11
Rated Voltage 600 volts
Nominal Diameter 0.0380 inch (0.9652 mm)
Rated Temperature -55 to 200 C (-67 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1853967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.3976 inch (10.1 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
Miniature PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0050 to 0.0500 inch (0.1270 to 1.27 mm)
Rated Temperature 105 C (221 F)
View Details
High Temperature Lead Wire, Shielded - 2103 - BRIM Electronics, Inc.
Specs
Approvals MIL-N- 46026A
Nominal Diameter 0.0860 to 0.1040 inch (2.18 to 2.64 mm)
Rated Temperature 1093 C (2000 F)
View Details
Stranded Hookup Wire - AS999-26 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0390 inch (0.9906 mm)
Rated Temperature -75 to 150 C (-103 to 302 F)
View Details