Alpha Wire Hook Up Wire AT241936 YL005

Description
Alpha Wire AT241936 YL005 Hook Up Wire
Request a Quote
Description
Alpha Wire AT241936 YL005 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2850308 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2850308
Hook Up Wire 2850308
Alpha Wire AT241936 YL005 Hook Up Wire

Alpha Wire AT241936 YL005 Hook Up Wire

Supplier's Site
Hook-up Wire - AT241936 YL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
AT241936 YL005
Hook-up Wire AT241936 YL005
AT241936 Yellow 100 FT

AT241936 Yellow 100 FT

Buy Now
AT241936 YL005 - Alpha Wire - PTFE Wire - MIL-W-22759/11 - 24 AWG - PTFE Insulation - 19/36 Stranded Conductor -Silver Coated Copper - 600V - Yellow - 100ft - ALPAT241936-YL005 - Lapp Tannehill
Savage, MN, United States
AT241936 YL005 - Alpha Wire - PTFE Wire - MIL-W-22759/11 - 24 AWG - PTFE Insulation - 19/36 Stranded Conductor -Silver Coated Copper - 600V - Yellow - 100ft
ALPAT241936-YL005
AT241936 YL005 - Alpha Wire - PTFE Wire - MIL-W-22759/11 - 24 AWG - PTFE Insulation - 19/36 Stranded Conductor -Silver Coated Copper - 600V - Yellow - 100ft ALPAT241936-YL005
Alpha Wire's MIL-W-22759/11 PTFE Wire is used in a broad variety of military and commercial applications where high temperature ratings and low weight are important. 24 AWG, 19/36 Stranded Conductor, Silver Coated Copper, 600V, Yellow, 100ft, AT241936 YL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AT241936 YL005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Yellow INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.043 INSULATION THICKNESS (IN) : 0.009 TEMPERATURE : -67°F to 392°F -55°C to 200°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 SAE AS22759/11 MIL-SPEC : MIL-W-22759/11

Alpha Wire's MIL-W-22759/11 PTFE Wire is used in a broad variety of military and commercial applications where high temperature ratings and low weight are important. 24 AWG, 19/36 Stranded Conductor, Silver Coated Copper, 600V, Yellow, 100ft, AT241936 YL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AT241936 YL005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Yellow INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.043 INSULATION THICKNESS (IN) : 0.009 TEMPERATURE : -67°F to 392°F -55°C to 200°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 SAE AS22759/11 MIL-SPEC : MIL-W-22759/11

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 2850308 AT241936 YL005 ALPAT241936-YL005
Product Name Hook Up Wire Hook-up Wire AT241936 YL005 - Alpha Wire - PTFE Wire - MIL-W-22759/11 - 24 AWG - PTFE Insulation - 19/36 Stranded Conductor -Silver Coated Copper - 600V - Yellow - 100ft
Rated Temperature 200 C (392 F) -55 to 200 C (-67 to 392 F)
Wire Conductor Copper Copper
North American 24 AWG 24 AWG
Stranding Type 19
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 101789-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Hook Up Wire - 1805912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details
FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0180 to 0.0490 inch (0.4572 to 1.24 mm)
Rated Temperature 200 C (392 F)
View Details