Alpha Wire Hook Up Wire, 100Ft, 24Awg Copper, White; Jacket Material Alpha Wire AT241936 WH005

Description
HOOK UP WIRE, 100FT, 24AWG COPPER, WHITE; Jacket Material:PTFE; Jacket Color:White; Wire Gauge:24AWG; Conductor Area CSA:0.24mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 24AWG COPPER, WHITE; Jacket Material:PTFE; Jacket Color:White; Wire Gauge:24AWG; Conductor Area CSA:0.24mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 24Awg Copper, White; Jacket Material Alpha Wire - 27M0418 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 24Awg Copper, White; Jacket Material Alpha Wire
27M0418
Hook Up Wire, 100Ft, 24Awg Copper, White; Jacket Material Alpha Wire 27M0418
HOOK UP WIRE, 100FT, 24AWG COPPER, WHITE; Jacket Material:PTFE; Jacket Color:White; Wire Gauge:24AWG; Conductor Area CSA:0.24mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 24AWG COPPER, WHITE; Jacket Material:PTFE; Jacket Color:White; Wire Gauge:24AWG; Conductor Area CSA:0.24mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 27M0418
Product Name Hook Up Wire, 100Ft, 24Awg Copper, White; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 60084A09 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Connecting cable - NEBS-M12G12-KS-2-SM12G12 - Festo Corporation
Specs
Cable Length 6.56 ft (20 dm)
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
2 suppliers
Twisted Pair Cable - 093353-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers