The Hook Up Wire, 1000Ft, 24Awg Copper White, features a PTFE jacket and is designed for a wide range of applications. It has a conductor size of 24 AWG with a nominal insulation wall thickness of 0.009 inches. The wire is rated for a maximum operating temperature of 200°C and a voltage rating of 600 VRMS. It complies with SAE-AS22759/11 specifications and is RoHS compliant, ensuring it meets environmental regulations. The wire has a nominal conductor DCR of 22.3 Ω per 1000 feet at 20°C and an inductance of 0.05 µH per foot. The product is packaged in a 1000-foot reel, making it suitable for various engineering projects requiring reliable hookup wire.
HOOK UP WIRE, 1000FT, 24AWG COPPER WHITE; Jacket Material:PTFE; Jacket Color:White; Wire Gauge:24AWG; Conductor Area CSA:0.24mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 91B9377 |
| Product Name | Hook Up Wire, 1000Ft, 24Awg Copper White; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |