Alpha Wire Hook-up Wire AT221934 SL001

Description
AT221934 Slate 1000 FT
Request a Quote
Description
AT221934 Slate 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - AT221934 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
AT221934 SL001
Hook-up Wire AT221934 SL001
AT221934 Slate 1000 FT

AT221934 Slate 1000 FT

Buy Now
AT221934 SL001 - Alpha Wire - PTFE Wire - MIL-W-22759/11 - 22 AWG - PTFE Insulation - 19/34 Stranded Conductor -Silver Coated Copper - 600V - Gray - 1000ft - ALPAT221934-SL001 - Lapp Tannehill
Savage, MN, United States
AT221934 SL001 - Alpha Wire - PTFE Wire - MIL-W-22759/11 - 22 AWG - PTFE Insulation - 19/34 Stranded Conductor -Silver Coated Copper - 600V - Gray - 1000ft
ALPAT221934-SL001
AT221934 SL001 - Alpha Wire - PTFE Wire - MIL-W-22759/11 - 22 AWG - PTFE Insulation - 19/34 Stranded Conductor -Silver Coated Copper - 600V - Gray - 1000ft ALPAT221934-SL001
Alpha Wire's MIL-W-22759/11 PTFE Wire is used in a broad variety of military and commercial applications where high temperature ratings and low weight are important. 22 AWG, 19/34 Stranded Conductor, Silver Coated Copper, 600V, Gray, 1000ft, AT221934 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AT221934 SL001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Gray INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.051 INSULATION THICKNESS (IN) : 0.0095 TEMPERATURE : -67°F to 392°F -55°C to 200°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 SAE AS22759/11 MIL-SPEC : MIL-W-22759/11

Alpha Wire's MIL-W-22759/11 PTFE Wire is used in a broad variety of military and commercial applications where high temperature ratings and low weight are important. 22 AWG, 19/34 Stranded Conductor, Silver Coated Copper, 600V, Gray, 1000ft, AT221934 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AT221934 SL001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Gray INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.051 INSULATION THICKNESS (IN) : 0.0095 TEMPERATURE : -67°F to 392°F -55°C to 200°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 SAE AS22759/11 MIL-SPEC : MIL-W-22759/11

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number AT221934 SL001 ALPAT221934-SL001
Product Name Hook-up Wire AT221934 SL001 - Alpha Wire - PTFE Wire - MIL-W-22759/11 - 22 AWG - PTFE Insulation - 19/34 Stranded Conductor -Silver Coated Copper - 600V - Gray - 1000ft
Approvals CA Prop 65 SAE AS22759/11
Rated Voltage 600 volts
Nominal Diameter 0.0510 inch (1.3 mm)
Rated Temperature -55 to 200 C (-67 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 0933213002 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
North American 14 AWG
View Details
Hook Up Wire - 1113148 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals En 2084, en 2267-009, far 25-869
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Insulation Polyamide
View Details
Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0410 to 0.0820 inch (1.04 to 2.08 mm)
Rated Temperature 150 C (302 F)
View Details
18 AWG, Silicone Insulated, Wire Spool - 9508 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 150 C (302 F)
View Details