Alpha Wire Hook Up Wire, 1000Ft, 20Awg, Copper, Red; Jacket Material Alpha Wire AT201932 RD001

Description
HOOK UP WIRE, 1000FT, 20AWG, COPPER, RED; Jacket Material:PTFE; Jacket Color:Red; Wire Gauge:20AWG; Conductor Area CSA:0.62mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 20AWG, COPPER, RED; Jacket Material:PTFE; Jacket Color:Red; Wire Gauge:20AWG; Conductor Area CSA:0.62mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 20Awg, Copper, Red; Jacket Material Alpha Wire - 34C9523 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 20Awg, Copper, Red; Jacket Material Alpha Wire
34C9523
Hook Up Wire, 1000Ft, 20Awg, Copper, Red; Jacket Material Alpha Wire 34C9523
HOOK UP WIRE, 1000FT, 20AWG, COPPER, RED; Jacket Material:PTFE; Jacket Color:Red; Wire Gauge:20AWG; Conductor Area CSA:0.62mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 20AWG, COPPER, RED; Jacket Material:PTFE; Jacket Color:Red; Wire Gauge:20AWG; Conductor Area CSA:0.62mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 34C9523
Product Name Hook Up Wire, 1000Ft, 20Awg, Copper, Red; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details