Alpha Wire Hook-up Wire AT181930 RD001

Description
AT181930 Red 1000 FT
Request a Quote
Description
AT181930 Red 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - AT181930 RD001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
AT181930 RD001
Hook-up Wire AT181930 RD001
AT181930 Red 1000 FT

AT181930 Red 1000 FT

Buy Now
AT181930 RD001 - Alpha Wire - PTFE Wire - MIL-W-22759/11 - 18 AWG - PTFE Insulation - 19/30 Stranded Conductor -Silver Coated Copper - 600V - Red - 1000ft - ALPAT181930-RD001 - Lapp Tannehill
Savage, MN, United States
AT181930 RD001 - Alpha Wire - PTFE Wire - MIL-W-22759/11 - 18 AWG - PTFE Insulation - 19/30 Stranded Conductor -Silver Coated Copper - 600V - Red - 1000ft
ALPAT181930-RD001
AT181930 RD001 - Alpha Wire - PTFE Wire - MIL-W-22759/11 - 18 AWG - PTFE Insulation - 19/30 Stranded Conductor -Silver Coated Copper - 600V - Red - 1000ft ALPAT181930-RD001
Alpha Wire's MIL-W-22759/11 PTFE Wire is used in a broad variety of military and commercial applications where high temperature ratings and low weight are important. 18 AWG, 19/30 Stranded Conductor, Silver Coated Copper, 600V, Red, 1000ft, AT181930 RD001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AT181930 RD001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Red INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.072 INSULATION THICKNESS (IN) : 0.011 TEMPERATURE : -67°F to 392°F -55°C to 200°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 SAE AS22759/11 MIL-SPEC : MIL-W-22759/11

Alpha Wire's MIL-W-22759/11 PTFE Wire is used in a broad variety of military and commercial applications where high temperature ratings and low weight are important. 18 AWG, 19/30 Stranded Conductor, Silver Coated Copper, 600V, Red, 1000ft, AT181930 RD001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AT181930 RD001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Red INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.072 INSULATION THICKNESS (IN) : 0.011 TEMPERATURE : -67°F to 392°F -55°C to 200°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 SAE AS22759/11 MIL-SPEC : MIL-W-22759/11

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number AT181930 RD001 ALPAT181930-RD001
Product Name Hook-up Wire AT181930 RD001 - Alpha Wire - PTFE Wire - MIL-W-22759/11 - 18 AWG - PTFE Insulation - 19/30 Stranded Conductor -Silver Coated Copper - 600V - Red - 1000ft
Approvals CA Prop 65 SAE AS22759/11
Rated Voltage 600 volts
Nominal Diameter 0.0720 inch (1.83 mm)
Rated Temperature -55 to 200 C (-67 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Primary Wire - 1641223001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 1.5 mm² (0.0023 in²)
View Details
2 suppliers
Stranded Hookup Wire - AS 155-34 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0270 inch (0.6858 mm)
Rated Temperature -75 to 200 C (-103 to 392 F)
View Details
Hook Up Wire - 1805923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details