Alpha Wire Hook-up Wire AT181930 OR001

Description
AT181930 Orange 1000 FT
Request a Quote
Description
AT181930 Orange 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - AT181930 OR001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
AT181930 OR001
Hook-up Wire AT181930 OR001
AT181930 Orange 1000 FT

AT181930 Orange 1000 FT

Buy Now
AT181930 OR001 - Alpha Wire - PTFE Wire - MIL-W-22759/11 - 18 AWG - PTFE Insulation - 19/30 Stranded Conductor -Silver Coated Copper - 600V - Orange - 1000ft - ALPAT181930-OR001 - Lapp Tannehill
Savage, MN, United States
AT181930 OR001 - Alpha Wire - PTFE Wire - MIL-W-22759/11 - 18 AWG - PTFE Insulation - 19/30 Stranded Conductor -Silver Coated Copper - 600V - Orange - 1000ft
ALPAT181930-OR001
AT181930 OR001 - Alpha Wire - PTFE Wire - MIL-W-22759/11 - 18 AWG - PTFE Insulation - 19/30 Stranded Conductor -Silver Coated Copper - 600V - Orange - 1000ft ALPAT181930-OR001
Alpha Wire's MIL-W-22759/11 PTFE Wire is used in a broad variety of military and commercial applications where high temperature ratings and low weight are important. 18 AWG, 19/30 Stranded Conductor, Silver Coated Copper, 600V, Orange, 1000ft, AT181930 OR001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AT181930 OR001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Orange INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.072 INSULATION THICKNESS (IN) : 0.011 TEMPERATURE : -67°F to 392°F -55°C to 200°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 SAE AS22759/11 MIL-SPEC : MIL-W-22759/11

Alpha Wire's MIL-W-22759/11 PTFE Wire is used in a broad variety of military and commercial applications where high temperature ratings and low weight are important. 18 AWG, 19/30 Stranded Conductor, Silver Coated Copper, 600V, Orange, 1000ft, AT181930 OR001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AT181930 OR001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Orange INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.072 INSULATION THICKNESS (IN) : 0.011 TEMPERATURE : -67°F to 392°F -55°C to 200°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 SAE AS22759/11 MIL-SPEC : MIL-W-22759/11

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number AT181930 OR001 ALPAT181930-OR001
Product Name Hook-up Wire AT181930 OR001 - Alpha Wire - PTFE Wire - MIL-W-22759/11 - 18 AWG - PTFE Insulation - 19/30 Stranded Conductor -Silver Coated Copper - 600V - Orange - 1000ft
Approvals CA Prop 65 SAE AS22759/11
Rated Voltage 600 volts
Nominal Diameter 0.0720 inch (1.83 mm)
Rated Temperature -55 to 200 C (-67 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Ground Strap -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation Polyvinyl Chloride
View Details
Primary Wire - 1893373001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 4 mm² (0.0062 in²)
View Details
Hook Up Wire - 1853904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1535 inch (3.9 mm)
Rated Temperature 70 C (158 F)
Wire Conductor Copper
View Details
Brimcrom™ Micro-miniature PTFE Hook-up Wire - 1729 - BRIM Electronics, Inc.
Specs
Approvals RoHS
Rated Voltage 300 volts
Nominal Diameter 0.0086 to 0.0188 inch (0.2184 to 0.4775 mm)
View Details