Alpha Wire Hook-up Wire AT161929 YL005

Description
AT161929 Yellow 100 FT
Request a Quote
Description
AT161929 Yellow 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - AT161929 YL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
AT161929 YL005
Hook-up Wire AT161929 YL005
AT161929 Yellow 100 FT

AT161929 Yellow 100 FT

Buy Now
AT161929 YL005 - Alpha Wire - PTFE Wire - MIL-W-22759/11 - 16 AWG - PTFE Insulation - 19/29 Stranded Conductor -Silver Coated Copper - 600V - Yellow - 100ft - ALPAT161929-YL005 - Lapp Tannehill
Savage, MN, United States
AT161929 YL005 - Alpha Wire - PTFE Wire - MIL-W-22759/11 - 16 AWG - PTFE Insulation - 19/29 Stranded Conductor -Silver Coated Copper - 600V - Yellow - 100ft
ALPAT161929-YL005
AT161929 YL005 - Alpha Wire - PTFE Wire - MIL-W-22759/11 - 16 AWG - PTFE Insulation - 19/29 Stranded Conductor -Silver Coated Copper - 600V - Yellow - 100ft ALPAT161929-YL005
Alpha Wire's MIL-W-22759/11 PTFE Wire is used in a broad variety of military and commercial applications where high temperature ratings and low weight are important. 16 AWG, 19/29 Stranded Conductor, Silver Coated Copper, 600V, Yellow, 100ft, AT161929 YL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AT161929 YL005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Yellow INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.078 INSULATION THICKNESS (IN) : 0.0103 TEMPERATURE : -67°F to 392°F -55°C to 200°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 SAE AS22759/11 MIL-SPEC : MIL-W-22759/11

Alpha Wire's MIL-W-22759/11 PTFE Wire is used in a broad variety of military and commercial applications where high temperature ratings and low weight are important. 16 AWG, 19/29 Stranded Conductor, Silver Coated Copper, 600V, Yellow, 100ft, AT161929 YL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AT161929 YL005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Yellow INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.078 INSULATION THICKNESS (IN) : 0.0103 TEMPERATURE : -67°F to 392°F -55°C to 200°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 SAE AS22759/11 MIL-SPEC : MIL-W-22759/11

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number AT161929 YL005 ALPAT161929-YL005
Product Name Hook-up Wire AT161929 YL005 - Alpha Wire - PTFE Wire - MIL-W-22759/11 - 16 AWG - PTFE Insulation - 19/29 Stranded Conductor -Silver Coated Copper - 600V - Yellow - 100ft
Approvals CA Prop 65 SAE AS22759/11
Rated Voltage 600 volts
Nominal Diameter 0.0780 inch (1.98 mm)
Rated Temperature -55 to 200 C (-67 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

24 AWG, Teflon Insulated, Wire Spool - 9527 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0440 inch (1.12 mm)
Rated Temperature 200 C (392 F)
View Details
Hook Up Wire - 1720733001 - TE Connectivity
Specs
Rated Voltage 750 to 1300 volts
Rated Temperature -55 to 125 C (-67 to 257 F)
Wire Conductor Tin-Plated Copper
View Details
Stranded Hookup Wire - AS 155-36 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0260 inch (0.6604 mm)
Rated Temperature -75 to 200 C (-103 to 392 F)
View Details
Hook Up Wire - 1225871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details