Alpha Wire Hook-up Wire AT161929 BL005

Description
AT161929 Blue 100 FT
Request a Quote
Description
AT161929 Blue 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - AT161929 BL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
AT161929 BL005
Hook-up Wire AT161929 BL005
AT161929 Blue 100 FT

AT161929 Blue 100 FT

Buy Now
AT161929 BL005 - Alpha Wire - PTFE Wire - MIL-W-22759/11 - 16 AWG - PTFE Insulation - 19/29 Stranded Conductor -Silver Coated Copper - 600V - Blue - 100ft - ALPAT161929-BL005 - Lapp Tannehill
Savage, MN, United States
AT161929 BL005 - Alpha Wire - PTFE Wire - MIL-W-22759/11 - 16 AWG - PTFE Insulation - 19/29 Stranded Conductor -Silver Coated Copper - 600V - Blue - 100ft
ALPAT161929-BL005
AT161929 BL005 - Alpha Wire - PTFE Wire - MIL-W-22759/11 - 16 AWG - PTFE Insulation - 19/29 Stranded Conductor -Silver Coated Copper - 600V - Blue - 100ft ALPAT161929-BL005
Alpha Wire's MIL-W-22759/11 PTFE Wire is used in a broad variety of military and commercial applications where high temperature ratings and low weight are important. 16 AWG, 19/29 Stranded Conductor, Silver Coated Copper, 600V, Blue, 100ft, AT161929 BL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AT161929 BL005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Blue INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.078 INSULATION THICKNESS (IN) : 0.0103 TEMPERATURE : -67°F to 392°F -55°C to 200°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 SAE AS22759/11 MIL-SPEC : MIL-W-22759/11

Alpha Wire's MIL-W-22759/11 PTFE Wire is used in a broad variety of military and commercial applications where high temperature ratings and low weight are important. 16 AWG, 19/29 Stranded Conductor, Silver Coated Copper, 600V, Blue, 100ft, AT161929 BL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AT161929 BL005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Blue INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.078 INSULATION THICKNESS (IN) : 0.0103 TEMPERATURE : -67°F to 392°F -55°C to 200°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 SAE AS22759/11 MIL-SPEC : MIL-W-22759/11

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number AT161929 BL005 ALPAT161929-BL005
Product Name Hook-up Wire AT161929 BL005 - Alpha Wire - PTFE Wire - MIL-W-22759/11 - 16 AWG - PTFE Insulation - 19/29 Stranded Conductor -Silver Coated Copper - 600V - Blue - 100ft
Approvals CA Prop 65 SAE AS22759/11
Rated Voltage 600 volts
Nominal Diameter 0.0780 inch (1.98 mm)
Rated Temperature -55 to 200 C (-67 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0410 to 0.0820 inch (1.04 to 2.08 mm)
Rated Temperature 150 C (302 F)
View Details
Hook Up Wire - 0394713001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin-Plated Copper
View Details
Hook Up Wire - 1805932 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
Lead Wire, MIL-W-16878/5 Type EE - 1715 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/5, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0160 to 0.3550 inch (0.4064 to 9.02 mm)
View Details