Alpha Wire Hook-up Wire AT141927 BR005

Description
AT141927 Brown 100 FT
Request a Quote
Description
AT141927 Brown 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - AT141927 BR005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
AT141927 BR005
Hook-up Wire AT141927 BR005
AT141927 Brown 100 FT

AT141927 Brown 100 FT

Buy Now
AT141927 BR005 - Alpha Wire - PTFE Wire - MIL-W-22759/11 - 14 AWG - PTFE Insulation - 19/27 Stranded Conductor -Silver Coated Copper - 600V - Brown - 100ft - ALPAT141927-BR005 - Lapp Tannehill
Savage, MN, United States
AT141927 BR005 - Alpha Wire - PTFE Wire - MIL-W-22759/11 - 14 AWG - PTFE Insulation - 19/27 Stranded Conductor -Silver Coated Copper - 600V - Brown - 100ft
ALPAT141927-BR005
AT141927 BR005 - Alpha Wire - PTFE Wire - MIL-W-22759/11 - 14 AWG - PTFE Insulation - 19/27 Stranded Conductor -Silver Coated Copper - 600V - Brown - 100ft ALPAT141927-BR005
Alpha Wire's MIL-W-22759/11 PTFE Wire is used in a broad variety of military and commercial applications where high temperature ratings and low weight are important. 14 AWG, 19/27 Stranded Conductor, Silver Coated Copper, 600V, Brown, 100ft, AT141927 BR005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AT141927 BR005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Brown INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.09 INSULATION THICKNESS (IN) : 0.0105 TEMPERATURE : -67°F to 392°F -55°C to 200°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 SAE AS22759/11 MIL-SPEC : MIL-W-22759/11

Alpha Wire's MIL-W-22759/11 PTFE Wire is used in a broad variety of military and commercial applications where high temperature ratings and low weight are important. 14 AWG, 19/27 Stranded Conductor, Silver Coated Copper, 600V, Brown, 100ft, AT141927 BR005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AT141927 BR005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Brown INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.09 INSULATION THICKNESS (IN) : 0.0105 TEMPERATURE : -67°F to 392°F -55°C to 200°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 SAE AS22759/11 MIL-SPEC : MIL-W-22759/11

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number AT141927 BR005 ALPAT141927-BR005
Product Name Hook-up Wire AT141927 BR005 - Alpha Wire - PTFE Wire - MIL-W-22759/11 - 14 AWG - PTFE Insulation - 19/27 Stranded Conductor -Silver Coated Copper - 600V - Brown - 100ft
Approvals CA Prop 65 SAE AS22759/11
Rated Voltage 600 volts
Nominal Diameter 0.0900 inch (2.29 mm)
Rated Temperature -55 to 200 C (-67 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 188003-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
North American 14 AWG
View Details
Hook Up Wire - 1805955 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details
FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0260 to 0.0570 inch (0.6604 to 1.45 mm)
Rated Temperature 200 C (392 F)
View Details
Brimflyx™ Ultra-flexible Wire - 1250 - BRIM Electronics, Inc.
Specs
Rated Voltage 200 to 1000 volts
Nominal Diameter 0.0150 to 0.1150 inch (0.3810 to 2.92 mm)
Wire Insulation Polyvinyl Chloride
View Details