The Alpha Wire Hook-Up Wire, part number AT121925, features a 12 AWG silver-plated copper conductor with a nominal insulation thickness of 0.0125 inches made from PTFE. It is available in multiple colors including white, black, red, green, yellow, blue, brown, orange, slate, and violet. This wire is rated for a maximum operating temperature of 200°C and a voltage rating of 600 VRMS, making it suitable for high-temperature applications. The wire has a bend radius of 10 times its diameter and a maximum pull tension of 48 lbs. It complies with SAE-AS22759/11 specifications and is RoHS compliant, ensuring it meets environmental regulations. Packaging options include lengths of 1000 FT, 500 FT, and 100 FT, with bulk options available upon request.
The broad range of hook-up wire from Alpha means you will find the product exactly suited to your application— whether it’s as straightforward as a control cabinet in a protected environment or as specialized as a machine tool on the factory floor, a high-temperature oven, or off-road construction equipment.
Our hook-up wire is available in a variety of insulations to meet your needs for temperature, ability to withstand wear and abrasion, electrical performance, or resistance to oil, solvents, and chemicals.
| Alpha Wire | |
|---|---|
| Product Category | Hookup Wires |
| Product Number | AT121925 |
| Product Name | Hook-Up Wire, Premium |
| Rated Voltage | 600 volts |
| Rated Temperature | -55 to 200 C (-67 to 392 F) |
| Wire Insulation | Teflon |