Alpha Wire Hook-up Wire AT121925 YL005

Description
AT121925 Yellow 100 FT
Request a Quote
Description
AT121925 Yellow 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - AT121925 YL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
AT121925 YL005
Hook-up Wire AT121925 YL005
AT121925 Yellow 100 FT

AT121925 Yellow 100 FT

Buy Now
AT121925 YL005 - Alpha Wire - PTFE Wire - MIL-W-22759/11 - 12 AWG - PTFE Insulation - 19/25 Stranded Conductor -Silver Coated Copper - 600V - Yellow - 100ft - ALPAT121925-YL005 - Lapp Tannehill
Savage, MN, United States
AT121925 YL005 - Alpha Wire - PTFE Wire - MIL-W-22759/11 - 12 AWG - PTFE Insulation - 19/25 Stranded Conductor -Silver Coated Copper - 600V - Yellow - 100ft
ALPAT121925-YL005
AT121925 YL005 - Alpha Wire - PTFE Wire - MIL-W-22759/11 - 12 AWG - PTFE Insulation - 19/25 Stranded Conductor -Silver Coated Copper - 600V - Yellow - 100ft ALPAT121925-YL005
Alpha Wire's MIL-W-22759/11 PTFE Wire is used in a broad variety of military and commercial applications where high temperature ratings and low weight are important. 12 AWG, 19/25 Stranded Conductor, Silver Coated Copper, 600V, Yellow, 100ft, AT121925 YL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AT121925 YL005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 12 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Yellow INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.111 INSULATION THICKNESS (IN) : 0.0105 TEMPERATURE : -67°F to 392°F -55°C to 200°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 SAE AS22759/11 MIL-SPEC : MIL-W-22759/11

Alpha Wire's MIL-W-22759/11 PTFE Wire is used in a broad variety of military and commercial applications where high temperature ratings and low weight are important. 12 AWG, 19/25 Stranded Conductor, Silver Coated Copper, 600V, Yellow, 100ft, AT121925 YL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AT121925 YL005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 12 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Yellow INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.111 INSULATION THICKNESS (IN) : 0.0105 TEMPERATURE : -67°F to 392°F -55°C to 200°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 SAE AS22759/11 MIL-SPEC : MIL-W-22759/11

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number AT121925 YL005 ALPAT121925-YL005
Product Name Hook-up Wire AT121925 YL005 - Alpha Wire - PTFE Wire - MIL-W-22759/11 - 12 AWG - PTFE Insulation - 19/25 Stranded Conductor -Silver Coated Copper - 600V - Yellow - 100ft
Approvals CA Prop 65 SAE AS22759/11
Rated Voltage 600 volts
Nominal Diameter 0.1110 inch (2.82 mm)
Rated Temperature -55 to 200 C (-67 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

20 AWG, PVC Insulated, Coil Cord Wire - SALE-9706 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 20 AWG
View Details
Hook Up Wire - 0259453001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin-Plated Copper
View Details
Miniature Electrode Wire - CW 5263-28 - Cooner Wire Company
Specs
Nominal Diameter 0.0160 inch (0.4064 mm)
Wire Conductor Pure Gold
North American 28 AWG
View Details
Hook Up Wire - 1839225 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.0807 inch (2.05 mm)
North American 22 AWG
Stranding Type 1/0.8 mm
View Details