Alpha Wire Hook-up Wire AT121925 BR005

Description
AT121925 Brown 100 FT
Request a Quote
Description
AT121925 Brown 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - AT121925 BR005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
AT121925 BR005
Hook-up Wire AT121925 BR005
AT121925 Brown 100 FT

AT121925 Brown 100 FT

Buy Now
AT121925 BR005 - Alpha Wire - PTFE Wire - MIL-W-22759/11 - 12 AWG - PTFE Insulation - 19/25 Stranded Conductor -Silver Coated Copper - 600V - Brown - 100ft - ALPAT121925-BR005 - Lapp Tannehill
Savage, MN, United States
AT121925 BR005 - Alpha Wire - PTFE Wire - MIL-W-22759/11 - 12 AWG - PTFE Insulation - 19/25 Stranded Conductor -Silver Coated Copper - 600V - Brown - 100ft
ALPAT121925-BR005
AT121925 BR005 - Alpha Wire - PTFE Wire - MIL-W-22759/11 - 12 AWG - PTFE Insulation - 19/25 Stranded Conductor -Silver Coated Copper - 600V - Brown - 100ft ALPAT121925-BR005
Alpha Wire's MIL-W-22759/11 PTFE Wire is used in a broad variety of military and commercial applications where high temperature ratings and low weight are important. 12 AWG, 19/25 Stranded Conductor, Silver Coated Copper, 600V, Brown, 100ft, AT121925 BR005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AT121925 BR005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 12 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Brown INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.111 INSULATION THICKNESS (IN) : 0.0105 TEMPERATURE : -67°F to 392°F -55°C to 200°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 SAE AS22759/11 MIL-SPEC : MIL-W-22759/11

Alpha Wire's MIL-W-22759/11 PTFE Wire is used in a broad variety of military and commercial applications where high temperature ratings and low weight are important. 12 AWG, 19/25 Stranded Conductor, Silver Coated Copper, 600V, Brown, 100ft, AT121925 BR005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AT121925 BR005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 12 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Brown INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.111 INSULATION THICKNESS (IN) : 0.0105 TEMPERATURE : -67°F to 392°F -55°C to 200°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 SAE AS22759/11 MIL-SPEC : MIL-W-22759/11

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number AT121925 BR005 ALPAT121925-BR005
Product Name Hook-up Wire AT121925 BR005 - Alpha Wire - PTFE Wire - MIL-W-22759/11 - 12 AWG - PTFE Insulation - 19/25 Stranded Conductor -Silver Coated Copper - 600V - Brown - 100ft
Approvals CA Prop 65 SAE AS22759/11
Rated Voltage 600 volts
Nominal Diameter 0.1110 inch (2.82 mm)
Rated Temperature -55 to 200 C (-67 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1853981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.4449 inch (11.3 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
Miniature Silicone Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0260 to 0.0430 inch (0.6604 to 1.09 mm)
Rated Temperature 150 C (302 F)
View Details
Hook-up Wire, MIL-W-76C Type MW-C, Glass Braided Jacket - 1420B - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0750 to 0.1440 inch (1.9 to 3.66 mm)
View Details
Stranded Hookup Wire - CZ 1104 - Cooner Wire Company
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0230 inch (0.5842 mm)
Rated Temperature -80 to 200 C (-112 to 392 F)
View Details