Alpha Wire Hook-Up Wire, 3.08Mm2, 30M, Black; Jacket Material Alpha Wire AT121925 BK005

Description
HOOK-UP WIRE, 3.08MM2, 30M, BLACK; Jacket Material:PTFE; Jacket Color:Black; Wire Gauge:12AWG; Conductor Area CSA:3.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:200°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 3.08MM2, 30M, BLACK; Jacket Material:PTFE; Jacket Color:Black; Wire Gauge:12AWG; Conductor Area CSA:3.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:200°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 3.08Mm2, 30M, Black; Jacket Material Alpha Wire - 78X4396 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 3.08Mm2, 30M, Black; Jacket Material Alpha Wire
78X4396
Hook-Up Wire, 3.08Mm2, 30M, Black; Jacket Material Alpha Wire 78X4396
HOOK-UP WIRE, 3.08MM2, 30M, BLACK; Jacket Material:PTFE; Jacket Color:Black; Wire Gauge:12AWG; Conductor Area CSA:3.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:200°C; Voltage Rating:600V RoHS Compliant: Yes

HOOK-UP WIRE, 3.08MM2, 30M, BLACK; Jacket Material:PTFE; Jacket Color:Black; Wire Gauge:12AWG; Conductor Area CSA:3.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:200°C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 78X4396
Product Name Hook-Up Wire, 3.08Mm2, 30M, Black; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RADOX MFH S-B offshore power cable - radox-mfh-s-b-offshore-power-cable - BARTEC
Specs
Rated Temperature -45.56 to 48.89 C (-50 to 120 F)
View Details
Cable Assembly - 6380A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Motor cable - NEBM-M23G8-E-5-Q9N-LE8 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type M23x1
Standards / Certifications EN 61984
View Details