Alpha Wire Hook-up Wire AT121925 BK001

Description
AT121925 Black 1000 FT
Request a Quote
Description
AT121925 Black 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - AT121925 BK001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
AT121925 BK001
Hook-up Wire AT121925 BK001
AT121925 Black 1000 FT

AT121925 Black 1000 FT

Buy Now
AT121925 BK001 - Alpha Wire - PTFE Wire - MIL-W-22759/11 - 12 AWG - PTFE Insulation - 19/25 Stranded Conductor -Silver Coated Copper - 600V - Black - 1000ft - ALPAT121925-BK001 - Lapp Tannehill
Savage, MN, United States
AT121925 BK001 - Alpha Wire - PTFE Wire - MIL-W-22759/11 - 12 AWG - PTFE Insulation - 19/25 Stranded Conductor -Silver Coated Copper - 600V - Black - 1000ft
ALPAT121925-BK001
AT121925 BK001 - Alpha Wire - PTFE Wire - MIL-W-22759/11 - 12 AWG - PTFE Insulation - 19/25 Stranded Conductor -Silver Coated Copper - 600V - Black - 1000ft ALPAT121925-BK001
Alpha Wire's MIL-W-22759/11 PTFE Wire is used in a broad variety of military and commercial applications where high temperature ratings and low weight are important. 12 AWG, 19/25 Stranded Conductor, Silver Coated Copper, 600V, Black, 1000ft, AT121925 BK001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AT121925 BK001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 12 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Black INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.111 INSULATION THICKNESS (IN) : 0.0105 TEMPERATURE : -67°F to 392°F -55°C to 200°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 SAE AS22759/11 MIL-SPEC : MIL-W-22759/11

Alpha Wire's MIL-W-22759/11 PTFE Wire is used in a broad variety of military and commercial applications where high temperature ratings and low weight are important. 12 AWG, 19/25 Stranded Conductor, Silver Coated Copper, 600V, Black, 1000ft, AT121925 BK001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AT121925 BK001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 12 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Black INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.111 INSULATION THICKNESS (IN) : 0.0105 TEMPERATURE : -67°F to 392°F -55°C to 200°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 SAE AS22759/11 MIL-SPEC : MIL-W-22759/11

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number AT121925 BK001 ALPAT121925-BK001
Product Name Hook-up Wire AT121925 BK001 - Alpha Wire - PTFE Wire - MIL-W-22759/11 - 12 AWG - PTFE Insulation - 19/25 Stranded Conductor -Silver Coated Copper - 600V - Black - 1000ft
Approvals CA Prop 65 SAE AS22759/11
Rated Voltage 600 volts
Nominal Diameter 0.1110 inch (2.82 mm)
Rated Temperature -55 to 200 C (-67 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

20 AWG, PVC Insulated, Coil Cord Wire - SALE-9706 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 20 AWG
View Details
Primary Wire - 1230083001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 0.7500 mm² (0.0012 in²)
View Details
Miniature Electrode Wire - AS 169-40 - Cooner Wire Company
Specs
Nominal Diameter 0.0040 inch (0.1016 mm)
Wire Insulation Teflon
Wire Conductor Platinum Iridium
View Details
Hook Up Wire - 1805953 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details