Alpha Wire Circular Cable Assemblies AR1200125 BK358

Description
Cable Assembly 16.40' (5.00m)
Request a Quote Datasheet
Description
Cable Assembly 16.40' (5.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - AR1200125BK358-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
AR1200125BK358-ND
Circular Cable Assemblies AR1200125BK358-ND
Cable Assembly 16.40' (5.00m)

Cable Assembly 16.40' (5.00m)

Buy Now Datasheet
Sensor Cord, 12P, M12 Rcpt-Free End, 5M; Connector Type A Alpha Wire - 01AC2777 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 12P, M12 Rcpt-Free End, 5M; Connector Type A Alpha Wire
01AC2777
Sensor Cord, 12P, M12 Rcpt-Free End, 5M; Connector Type A Alpha Wire 01AC2777
SENSOR CORD, 12P, M12 RCPT-FREE END, 5M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:12 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes

SENSOR CORD, 12P, M12 RCPT-FREE END, 5M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:12 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - AR1200125 BK358 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
AR1200125 BK358
Cable Assemblies - Circular Cable Assemblies AR1200125 BK358
CBL CIRC 12POS FEM TO WIRE 16.4'

CBL CIRC 12POS FEM TO WIRE 16.4'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number AR1200125BK358-ND 01AC2777 AR1200125 BK358
Product Name Circular Cable Assemblies Sensor Cord, 12P, M12 Rcpt-Free End, 5M; Connector Type A Alpha Wire Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-3006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.97 ft (6 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details