Cable Assembly 32.8' (10.00m)
Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Foil Braid Shield. Zero Halogen Polyurethane Jacket. 10M (32.8ft) length. Alpha Wire part number AR0800124 SL359. Contact Lapp Tannehill today for additional information.
This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AR0800124 SL359 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Female / Wire Leads NUMBER OF POSITIONS : 8 LENGTH : 10m (32.8ft) NUMBER OF CONDUCTORS : 8 AWG/GAUGE : 24 SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : Zero Halogen Polyurethane TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Turck E-RKS 8T Lumberg RKTS 8
CBL CIRC 8POS FEM TO WIRE 32.8'
SENSOR CORD, 8P, M12 RCPT-FREE END, 10M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:8 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes
| DigiKey | Lapp Tannehill | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | AR0800124SL359-ND | ALPAR0800124-SL359 | AR0800124 SL359 | 01AC2772 |
| Product Name | Circular Cable Assemblies | OBSOLETE - Alpha Connect Cordset - M12 Female Straight to Cut End - 24AWG 8 Poles - AR0800124 - Slate - 10M (32.8ft) | Cable Assemblies - Circular Cable Assemblies | Sensor Cord, 8P, M12 Rcpt-Free End, 10M; Connector Type A Alpha Wire |
| Cable Length | 32.8 ft (99.97 dm) | 32.81 ft (100 dm) | 32.8 ft (99.97 dm) | 32.81 ft (100 dm) |