Alpha Wire Circular Cable Assemblies AR0800124 SL358

Description
Cable Assembly 16.40' (5.00m)
Request a Quote Datasheet
Description
Cable Assembly 16.40' (5.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - AR0800124SL358-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
AR0800124SL358-ND
Circular Cable Assemblies AR0800124SL358-ND
Cable Assembly 16.40' (5.00m)

Cable Assembly 16.40' (5.00m)

Buy Now Datasheet
OBSOLETE - Alpha Connect Cordset - M12 Female Straight to Cut End - 24AWG 8 Poles - AR0800124 - Slate - 5M (16.4ft) - ALPAR0800124-SL358 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - Alpha Connect Cordset - M12 Female Straight to Cut End - 24AWG 8 Poles - AR0800124 - Slate - 5M (16.4ft)
ALPAR0800124-SL358
OBSOLETE - Alpha Connect Cordset - M12 Female Straight to Cut End - 24AWG 8 Poles - AR0800124 - Slate - 5M (16.4ft) ALPAR0800124-SL358
Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Foil Braid Shield. Zero Halogen Polyurethane Jacket. 5M (16.4ft) length. Alpha Wire part number AR0800124 SL358. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AR0800124 SL358 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Female / Wire Leads NUMBER OF POSITIONS : 8 LENGTH : 5m (16.4ft) NUMBER OF CONDUCTORS : 8 AWG/GAUGE : 24 SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : Zero Halogen Polyurethane TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Turck E-RKS 8T Lumberg RKTS 8

Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Foil Braid Shield. Zero Halogen Polyurethane Jacket. 5M (16.4ft) length. Alpha Wire part number AR0800124 SL358. Contact Lapp Tannehill today for additional information.

This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AR0800124 SL358 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Female / Wire Leads NUMBER OF POSITIONS : 8 LENGTH : 5m (16.4ft) NUMBER OF CONDUCTORS : 8 AWG/GAUGE : 24 SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : Zero Halogen Polyurethane TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Turck E-RKS 8T Lumberg RKTS 8

Supplier's Site
Sensor Cord, 8P, M12 Rcpt-Free End, 5M; Connector Type A Alpha Wire - 01AC2771 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 8P, M12 Rcpt-Free End, 5M; Connector Type A Alpha Wire
01AC2771
Sensor Cord, 8P, M12 Rcpt-Free End, 5M; Connector Type A Alpha Wire 01AC2771
SENSOR CORD, 8P, M12 RCPT-FREE END, 5M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:8 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes

SENSOR CORD, 8P, M12 RCPT-FREE END, 5M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:8 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - AR0800124 SL358 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
AR0800124 SL358
Cable Assemblies - Circular Cable Assemblies AR0800124 SL358
CBL CIRC 8POS FEM TO WIRE 16.4'

CBL CIRC 8POS FEM TO WIRE 16.4'

Supplier's Site

Technical Specifications

  DigiKey Lapp Tannehill Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number AR0800124SL358-ND ALPAR0800124-SL358 01AC2771 AR0800124 SL358
Product Name Circular Cable Assemblies OBSOLETE - Alpha Connect Cordset - M12 Female Straight to Cut End - 24AWG 8 Poles - AR0800124 - Slate - 5M (16.4ft) Sensor Cord, 8P, M12 Rcpt-Free End, 5M; Connector Type A Alpha Wire Cable Assemblies - Circular Cable Assemblies
Cable Length 16.4 ft (49.99 dm) 16.4 ft (50 dm) 16.4 ft (50 dm) 16.4 ft (49.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details