Alpha Wire Circular Cable Assemblies AR0800124 SL356

Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet
Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - AR0800124SL356-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
AR0800124SL356-ND
Circular Cable Assemblies AR0800124SL356-ND
Cable Assembly 3.28' (1.00m)

Cable Assembly 3.28' (1.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - AR0800124 SL356 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
AR0800124 SL356
Cable Assemblies - Circular Cable Assemblies AR0800124 SL356
CBL CIRC 8POS FEM TO WIRE 3.28'

CBL CIRC 8POS FEM TO WIRE 3.28'

Supplier's Site
OBSOLETE - Alpha Connect Cordset - M12 Female Straight to Cut End - 24AWG 8 Poles - AR0800124 - Slate - 1M (3.28ft) - ALPAR0800124-SL356 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - Alpha Connect Cordset - M12 Female Straight to Cut End - 24AWG 8 Poles - AR0800124 - Slate - 1M (3.28ft)
ALPAR0800124-SL356
OBSOLETE - Alpha Connect Cordset - M12 Female Straight to Cut End - 24AWG 8 Poles - AR0800124 - Slate - 1M (3.28ft) ALPAR0800124-SL356
Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Foil Braid Shield. Zero Halogen Polyurethane Jacket. 1M (3.28ft) length. Alpha Wire part number AR0800124 SL356. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AR0800124 SL356 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Female / Wire Leads NUMBER OF POSITIONS : 8 LENGTH : 1m (3.28ft) NUMBER OF CONDUCTORS : 8 AWG/GAUGE : 24 SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : Zero Halogen Polyurethane TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Turck E-RKS 8T Lumberg RKTS 8

Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Foil Braid Shield. Zero Halogen Polyurethane Jacket. 1M (3.28ft) length. Alpha Wire part number AR0800124 SL356. Contact Lapp Tannehill today for additional information.

This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AR0800124 SL356 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Female / Wire Leads NUMBER OF POSITIONS : 8 LENGTH : 1m (3.28ft) NUMBER OF CONDUCTORS : 8 AWG/GAUGE : 24 SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : Zero Halogen Polyurethane TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Turck E-RKS 8T Lumberg RKTS 8

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number AR0800124SL356-ND AR0800124 SL356 ALPAR0800124-SL356
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies OBSOLETE - Alpha Connect Cordset - M12 Female Straight to Cut End - 24AWG 8 Poles - AR0800124 - Slate - 1M (3.28ft)
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm) 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
TNC Female Breakout with X100W Mini-Hooks - 1301 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details