Alpha Wire OBSOLETE - Alpha Connect Cordset - M12 Female Straight to Cut End - 22AWG 8 Poles - AR0800112 - Slate - 20M (65.6ft) AR0800112 SL401

Description
Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. TPE Jacket. 20M (65.6ft) length. Alpha Wire part number AR0800112 SL401. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AR0800112 SL401 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Female / Wire Leads NUMBER OF POSITIONS : 8 LENGTH : 20m (65.62ft) NUMBER OF CONDUCTORS : 8 AWG/GAUGE : 22 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg RKT 8-727
Description
Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. TPE Jacket. 20M (65.6ft) length. Alpha Wire part number AR0800112 SL401. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AR0800112 SL401 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Female / Wire Leads NUMBER OF POSITIONS : 8 LENGTH : 20m (65.62ft) NUMBER OF CONDUCTORS : 8 AWG/GAUGE : 22 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg RKT 8-727

Suppliers

Company
Product
Description
Supplier Links
OBSOLETE - Alpha Connect Cordset - M12 Female Straight to Cut End - 22AWG 8 Poles - AR0800112 - Slate - 20M (65.6ft) - ALPAR0800112-SL401 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - Alpha Connect Cordset - M12 Female Straight to Cut End - 22AWG 8 Poles - AR0800112 - Slate - 20M (65.6ft)
ALPAR0800112-SL401
OBSOLETE - Alpha Connect Cordset - M12 Female Straight to Cut End - 22AWG 8 Poles - AR0800112 - Slate - 20M (65.6ft) ALPAR0800112-SL401
Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. TPE Jacket. 20M (65.6ft) length. Alpha Wire part number AR0800112 SL401. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AR0800112 SL401 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Female / Wire Leads NUMBER OF POSITIONS : 8 LENGTH : 20m (65.62ft) NUMBER OF CONDUCTORS : 8 AWG/GAUGE : 22 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg RKT 8-727

Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. TPE Jacket. 20M (65.6ft) length. Alpha Wire part number AR0800112 SL401. Contact Lapp Tannehill today for additional information.

This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AR0800112 SL401 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Female / Wire Leads NUMBER OF POSITIONS : 8 LENGTH : 20m (65.62ft) NUMBER OF CONDUCTORS : 8 AWG/GAUGE : 22 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg RKT 8-727

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Cable Assemblies
Product Number ALPAR0800112-SL401
Product Name OBSOLETE - Alpha Connect Cordset - M12 Female Straight to Cut End - 22AWG 8 Poles - AR0800112 - Slate - 20M (65.6ft)
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
8+8 Pos. Female DIL 26 AWG Cable Assembly, 1000mm, double-end, for Latches - G125-FC11605L0-1000F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Connecting cable - NEBM-L5G6-E-10-N-LE6 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Connection diagram L5
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details