Alpha Wire Circular Cable Assemblies AR0800112 SL356

Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet
Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - AR0800112SL356-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
AR0800112SL356-ND
Circular Cable Assemblies AR0800112SL356-ND
Cable Assembly 3.28' (1.00m)

Cable Assembly 3.28' (1.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - AR0800112 SL356 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
AR0800112 SL356
Cable Assemblies - Circular Cable Assemblies AR0800112 SL356
CBL CIRC 8POS FEM TO WIRE 3.28'

CBL CIRC 8POS FEM TO WIRE 3.28'

Supplier's Site
OBSOLETE - Alpha Connect Cordset - M12 Female Straight to Cut End - 22AWG 8 Poles - AR0800112 - Slate - 1M (3.28ft) - ALPAR0800112-SL356 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - Alpha Connect Cordset - M12 Female Straight to Cut End - 22AWG 8 Poles - AR0800112 - Slate - 1M (3.28ft)
ALPAR0800112-SL356
OBSOLETE - Alpha Connect Cordset - M12 Female Straight to Cut End - 22AWG 8 Poles - AR0800112 - Slate - 1M (3.28ft) ALPAR0800112-SL356
Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. TPE Jacket. 1M (3.28ft) length. Alpha Wire part number AR0800112 SL356. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AR0800112 SL356 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Female / Wire Leads NUMBER OF POSITIONS : 8 LENGTH : 1m (3.28ft) NUMBER OF CONDUCTORS : 8 AWG/GAUGE : 22 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg RKT 8-727

Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. TPE Jacket. 1M (3.28ft) length. Alpha Wire part number AR0800112 SL356. Contact Lapp Tannehill today for additional information.

This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AR0800112 SL356 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Female / Wire Leads NUMBER OF POSITIONS : 8 LENGTH : 1m (3.28ft) NUMBER OF CONDUCTORS : 8 AWG/GAUGE : 22 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg RKT 8-727

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number AR0800112SL356-ND AR0800112 SL356 ALPAR0800112-SL356
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies OBSOLETE - Alpha Connect Cordset - M12 Female Straight to Cut End - 22AWG 8 Poles - AR0800112 - Slate - 1M (3.28ft)
Cable Shielding No Shielding No Shielding; Unshielded No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok - G125-MC12605M1-0060F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
USB 2.0 A Male to USB 2.0 B Male, Black color, 28/26AWG, 10FT Length - 3021013-10 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 10 ft (30.48 dm)
View Details
5 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details