Alpha Wire OBSOLETE - Alpha Connect Cordset - M12 Female Straight to Cut End - 22AWG 8 Poles - AR0800112 - Slate - 0.6M (1.97ft) AR0800112 SL355

Description
Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. TPE Jacket. 0.6M (1.97ft) length. Alpha Wire part number AR0800112 SL355. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AR0800112 SL355 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Female / Wire Leads NUMBER OF POSITIONS : 8 LENGTH : 0.6m (1.97ft) NUMBER OF CONDUCTORS : 8 AWG/GAUGE : 22 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg RKT 8-727
Description
Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. TPE Jacket. 0.6M (1.97ft) length. Alpha Wire part number AR0800112 SL355. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AR0800112 SL355 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Female / Wire Leads NUMBER OF POSITIONS : 8 LENGTH : 0.6m (1.97ft) NUMBER OF CONDUCTORS : 8 AWG/GAUGE : 22 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg RKT 8-727

Suppliers

Company
Product
Description
Supplier Links
OBSOLETE - Alpha Connect Cordset - M12 Female Straight to Cut End - 22AWG 8 Poles - AR0800112 - Slate - 0.6M (1.97ft) - ALPAR0800112-SL355 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - Alpha Connect Cordset - M12 Female Straight to Cut End - 22AWG 8 Poles - AR0800112 - Slate - 0.6M (1.97ft)
ALPAR0800112-SL355
OBSOLETE - Alpha Connect Cordset - M12 Female Straight to Cut End - 22AWG 8 Poles - AR0800112 - Slate - 0.6M (1.97ft) ALPAR0800112-SL355
Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. TPE Jacket. 0.6M (1.97ft) length. Alpha Wire part number AR0800112 SL355. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AR0800112 SL355 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Female / Wire Leads NUMBER OF POSITIONS : 8 LENGTH : 0.6m (1.97ft) NUMBER OF CONDUCTORS : 8 AWG/GAUGE : 22 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg RKT 8-727

Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. TPE Jacket. 0.6M (1.97ft) length. Alpha Wire part number AR0800112 SL355. Contact Lapp Tannehill today for additional information.

This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AR0800112 SL355 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Female / Wire Leads NUMBER OF POSITIONS : 8 LENGTH : 0.6m (1.97ft) NUMBER OF CONDUCTORS : 8 AWG/GAUGE : 22 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg RKT 8-727

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Cable Assemblies
Product Number ALPAR0800112-SL355
Product Name OBSOLETE - Alpha Connect Cordset - M12 Female Straight to Cut End - 22AWG 8 Poles - AR0800112 - Slate - 0.6M (1.97ft)
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details