Alpha Wire Sensor Cord, 5P, M12 Rcpt-Free End, 5M; Connector Type A Alpha Wire AR0500106 SL358

Description
SENSOR CORD, 5P, M12 RCPT-FREE END, 5M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 5P, M12 RCPT-FREE END, 5M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 5P, M12 Rcpt-Free End, 5M; Connector Type A Alpha Wire - 01AC2759 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 5P, M12 Rcpt-Free End, 5M; Connector Type A Alpha Wire
01AC2759
Sensor Cord, 5P, M12 Rcpt-Free End, 5M; Connector Type A Alpha Wire 01AC2759
SENSOR CORD, 5P, M12 RCPT-FREE END, 5M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes

SENSOR CORD, 5P, M12 RCPT-FREE END, 5M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes

Supplier's Site Datasheet
OBSOLETE - Alpha Connect Cordset - M12 Female Straight to Cut End - 22AWG 5 Poles - AR0500106 - Slate - 5M (16.4ft) - ALPAR0500106-SL358 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - Alpha Connect Cordset - M12 Female Straight to Cut End - 22AWG 5 Poles - AR0500106 - Slate - 5M (16.4ft)
ALPAR0500106-SL358
OBSOLETE - Alpha Connect Cordset - M12 Female Straight to Cut End - 22AWG 5 Poles - AR0500106 - Slate - 5M (16.4ft) ALPAR0500106-SL358
Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. PVC Jacket. 5M (16.4ft) length. Alpha Wire part number AR0500106 SL358. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AR0500106 SL358 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Female / Wire Leads NUMBER OF POSITIONS : 5 LENGTH : 5m (16.4ft) NUMBER OF CONDUCTORS : 5 AWG/GAUGE : 22 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Turck RK 4.5T Turck RK 4T Turck WAKW 4.5T Lumberg RKT 5-612

Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. PVC Jacket. 5M (16.4ft) length. Alpha Wire part number AR0500106 SL358. Contact Lapp Tannehill today for additional information.

This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AR0500106 SL358 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Female / Wire Leads NUMBER OF POSITIONS : 5 LENGTH : 5m (16.4ft) NUMBER OF CONDUCTORS : 5 AWG/GAUGE : 22 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Turck RK 4.5T Turck RK 4T Turck WAKW 4.5T Lumberg RKT 5-612

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies
Product Number 01AC2759 ALPAR0500106-SL358
Product Name Sensor Cord, 5P, M12 Rcpt-Free End, 5M; Connector Type A Alpha Wire OBSOLETE - Alpha Connect Cordset - M12 Female Straight to Cut End - 22AWG 5 Poles - AR0500106 - Slate - 5M (16.4ft)
Cable Length 16.4 ft (50 dm) 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Cable Assemblies - Coaxial Cables (RF) - 1025-60 - Shenzhen Shengyu Electronics Technology Limited
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Length 5 ft (15.24 dm)
View Details
SMA Female Bulkhead St. Connector With RG316 Cable (L-10CM) + Open End - ET-SFS-BH-4L10C-OP - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA Female Bulkhead
View Details