Cable Assembly 9.84' (3.00m)
SENSOR CORD, 5P M12 RCPT-FREE END, 9.8 ; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes
Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. PVC Jacket. 3M (9.84ft) length. Alpha Wire part number AR0500106 SL357. Contact Lapp Tannehill today for additional information.
This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AR0500106 SL357 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Female / Wire Leads NUMBER OF POSITIONS : 5 LENGTH : 3m (3.84ft) NUMBER OF CONDUCTORS : 5 AWG/GAUGE : 22 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Turck RK 4.5T Turck RK 4T Turck WAKW 4.5T Lumberg RKT 5-612
CBL CIRC 5POS FEM TO WIRE 9.84'
| DigiKey | Newark, An Avnet Company | Lapp Tannehill | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | AR0500106SL357-ND | 48AC6069 | ALPAR0500106-SL357 | AR0500106 SL357 |
| Product Name | Circular Cable Assemblies | Sensor Cord, 5P M12 Rcpt-Free End, 9.8 ; Connector Type A Alpha Wire | OBSOLETE - Alpha Connect Cordset - M12 Female Straight to Cut End - 22AWG 5 Poles - AR0500106 - Slate - 3M (9.84ft) | Cable Assemblies - Circular Cable Assemblies |
| Cable Shielding | No Shielding | No Shielding; Unshielded | No Shielding; Unshielded |