Alpha Wire Circular Cable Assemblies AR0500102 SL400

Description
Cable Assembly 49.2' (15.00m)
Request a Quote Datasheet
Description
Cable Assembly 49.2' (15.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - AR0500102SL400-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
AR0500102SL400-ND
Circular Cable Assemblies AR0500102SL400-ND
Cable Assembly 49.2' (15.00m)

Cable Assembly 49.2' (15.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - AR0500102 SL400 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
AR0500102 SL400
Cable Assemblies - Circular Cable Assemblies AR0500102 SL400
CBL CIRC 5POS FEM TO WIRE 49.2'

CBL CIRC 5POS FEM TO WIRE 49.2'

Supplier's Site
Sensor Cord, 5P M12 Rcpt-Free End, 15M; Connector Type A Alpha Wire - 48AC6067 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 5P M12 Rcpt-Free End, 15M; Connector Type A Alpha Wire
48AC6067
Sensor Cord, 5P M12 Rcpt-Free End, 15M; Connector Type A Alpha Wire 48AC6067
SENSOR CORD, 5P M12 RCPT-FREE END, 15M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:15m; Cable Length - Imperial:49.2ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes

SENSOR CORD, 5P M12 RCPT-FREE END, 15M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:15m; Cable Length - Imperial:49.2ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number AR0500102SL400-ND AR0500102 SL400 48AC6067
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies Sensor Cord, 5P M12 Rcpt-Free End, 15M; Connector Type A Alpha Wire
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 2 Pin ARC Type Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
H07 V-K Fine Wire Stranded - 86023370 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details