Alpha Wire Circular Cable Assemblies AR0500102 SL356

Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet
Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - AR0500102SL356-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
AR0500102SL356-ND
Circular Cable Assemblies AR0500102SL356-ND
Cable Assembly 3.28' (1.00m)

Cable Assembly 3.28' (1.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - AR0500102 SL356 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
AR0500102 SL356
Cable Assemblies - Circular Cable Assemblies AR0500102 SL356
CBL CIRC 5POS FEM TO WIRE 3.28'

CBL CIRC 5POS FEM TO WIRE 3.28'

Supplier's Site
Sensor Cord, 5P, M12 Rcpt-Free End, 1M; Connector Type A Alpha Wire - 01AC2755 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 5P, M12 Rcpt-Free End, 1M; Connector Type A Alpha Wire
01AC2755
Sensor Cord, 5P, M12 Rcpt-Free End, 1M; Connector Type A Alpha Wire 01AC2755
SENSOR CORD, 5P, M12 RCPT-FREE END, 1M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes

SENSOR CORD, 5P, M12 RCPT-FREE END, 1M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number AR0500102SL356-ND AR0500102 SL356 01AC2755
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies Sensor Cord, 5P, M12 Rcpt-Free End, 1M; Connector Type A Alpha Wire
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Right angel overmolding OBDII male to female cable with Strain relief - QLC16095 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details