Alpha Wire Sensor Cord, 4P, M12 Rcpt-M12 Rcpt, 1M; Connector Type A Alpha Wire AR04AR117 TL356

Description
SENSOR CORD, 4P, M12 RCPT-M12 RCPT, 1M; Connector Type A:M12 Receptacle; Connector Type B:M12 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes
Description
SENSOR CORD, 4P, M12 RCPT-M12 RCPT, 1M; Connector Type A:M12 Receptacle; Connector Type B:M12 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 4P, M12 Rcpt-M12 Rcpt, 1M; Connector Type A Alpha Wire - 01AC2746 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P, M12 Rcpt-M12 Rcpt, 1M; Connector Type A Alpha Wire
01AC2746
Sensor Cord, 4P, M12 Rcpt-M12 Rcpt, 1M; Connector Type A Alpha Wire 01AC2746
SENSOR CORD, 4P, M12 RCPT-M12 RCPT, 1M; Connector Type A:M12 Receptacle; Connector Type B:M12 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes

SENSOR CORD, 4P, M12 RCPT-M12 RCPT, 1M; Connector Type A:M12 Receptacle; Connector Type B:M12 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 01AC2746
Product Name Sensor Cord, 4P, M12 Rcpt-M12 Rcpt, 1M; Connector Type A Alpha Wire
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details