Alpha Wire Circular Cable Assemblies - AR0400101 SL359 AR0400101 SL359

Description
Manufacturer: Alpha Wire Win Source Part Number: 770891-AR0400101 SL359 Color: Slate Connector Type: Circular 04 pos Female to Wire Leads Length: 32.8' (10.00m) Cable Type: Round Usage: Industrial Environments - IP67 Family Name: AR0400101 Categories: Cable Assemblies ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Alpha Wire Win Source Part Number: 770891-AR0400101 SL359 Color: Slate Connector Type: Circular 04 pos Female to Wire Leads Length: 32.8' (10.00m) Cable Type: Round Usage: Industrial Environments - IP67 Family Name: AR0400101 Categories: Cable Assemblies ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Circular Cable Assemblies - AR0400101 SL359
770891-AR0400101 SL359
Circular Cable Assemblies - AR0400101 SL359 770891-AR0400101 SL359
Manufacturer: Alpha Wire Win Source Part Number: 770891-AR0400101 SL359 Color: Slate Connector Type: Circular 04 pos Female to Wire Leads Length: 32.8' (10.00m) Cable Type: Round Usage: Industrial Environments - IP67 Family Name: AR0400101 Categories: Cable Assemblies ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Alpha Wire
Win Source Part Number: 770891-AR0400101 SL359
Color: Slate
Connector Type: Circular 04 pos Female to Wire Leads
Length: 32.8' (10.00m)
Cable Type: Round
Usage: Industrial Environments - IP67
Family Name: AR0400101
Categories: Cable Assemblies
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Circular Cable Assemblies - AR0400101SL359-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
AR0400101SL359-ND
Circular Cable Assemblies AR0400101SL359-ND
Cable Assembly 32.8' (10.00m)

Cable Assembly 32.8' (10.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - AR0400101 SL359 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
AR0400101 SL359
Cable Assemblies - Circular Cable Assemblies AR0400101 SL359
CBL CIRC 4POS FEM TO WIRE 32.8'

CBL CIRC 4POS FEM TO WIRE 32.8'

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 770891-AR0400101 SL359 AR0400101SL359-ND AR0400101 SL359
Product Name Circular Cable Assemblies - AR0400101 SL359 Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 493-06171914-LC - ERSAELECTRONICS PTE. LTD.
Specs
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details
Precision Test Cable, 18.0 GHz, 25.0 ft. (7.62m) - CBL-25FT-NMNM+ - Mini-Circuits
Specs
Cable Length 25 ft (76.2 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Green PVC Single Wire - 55010450 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details