Alpha Wire Circular Cable Assemblies - AR0400101 SL358 AR0400101 SL358

Description
Manufacturer: Alpha Wire Win Source Part Number: 770890-AR0400101 SL358 Color: Slate Connector Type: Circular 04 pos Female to Wire Leads Length: 16.40' (5.00m) Cable Type: Round Usage: Industrial Environments - IP67 Family Name: AR0400101 Categories: Cable Assemblies ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Alpha Wire Win Source Part Number: 770890-AR0400101 SL358 Color: Slate Connector Type: Circular 04 pos Female to Wire Leads Length: 16.40' (5.00m) Cable Type: Round Usage: Industrial Environments - IP67 Family Name: AR0400101 Categories: Cable Assemblies ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Circular Cable Assemblies - AR0400101 SL358
770890-AR0400101 SL358
Circular Cable Assemblies - AR0400101 SL358 770890-AR0400101 SL358
Manufacturer: Alpha Wire Win Source Part Number: 770890-AR0400101 SL358 Color: Slate Connector Type: Circular 04 pos Female to Wire Leads Length: 16.40' (5.00m) Cable Type: Round Usage: Industrial Environments - IP67 Family Name: AR0400101 Categories: Cable Assemblies ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Alpha Wire
Win Source Part Number: 770890-AR0400101 SL358
Color: Slate
Connector Type: Circular 04 pos Female to Wire Leads
Length: 16.40' (5.00m)
Cable Type: Round
Usage: Industrial Environments - IP67
Family Name: AR0400101
Categories: Cable Assemblies
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Circular Cable Assemblies - AR0400101SL358-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
AR0400101SL358-ND
Circular Cable Assemblies AR0400101SL358-ND
Cable Assembly 16.40' (5.00m)

Cable Assembly 16.40' (5.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - AR0400101 SL358 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
AR0400101 SL358
Cable Assemblies - Circular Cable Assemblies AR0400101 SL358
CBL CIRC 4POS FEM TO WIRE 16.4'

CBL CIRC 4POS FEM TO WIRE 16.4'

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 770890-AR0400101 SL358 AR0400101SL358-ND AR0400101 SL358
Product Name Circular Cable Assemblies - AR0400101 SL358 Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To Displayport Male Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Precision Test Cable, 18.0 GHz, 15.0 ft. (4.57m) - CBL-15FT-NMNM+ - Mini-Circuits
Specs
Cable Length 15 ft (45.72 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details