Alpha Wire Sensor Cord, 3P M12 Rcpt-Free End, 9.8 ; Connector Type A Alpha Wire AR0300104 SL357

Description
SENSOR CORD, 3P M12 RCPT-FREE END, 9.8 ; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 3P M12 RCPT-FREE END, 9.8 ; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 3P M12 Rcpt-Free End, 9.8 ; Connector Type A Alpha Wire - 48AC6058 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 3P M12 Rcpt-Free End, 9.8 ; Connector Type A Alpha Wire
48AC6058
Sensor Cord, 3P M12 Rcpt-Free End, 9.8 ; Connector Type A Alpha Wire 48AC6058
SENSOR CORD, 3P M12 RCPT-FREE END, 9.8 ; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes

SENSOR CORD, 3P M12 RCPT-FREE END, 9.8 ; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 48AC6058
Product Name Sensor Cord, 3P M12 Rcpt-Free End, 9.8 ; Connector Type A Alpha Wire
Cable Length 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBDII cable molded to DB25 male with an extended DC jack - QLC16105 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details