Alpha Wire Alpha Wire EcoWire® Plus Hook-Up/Lead Wire - 10 AWG 19 Stranded Conductor - Bare copper - 300V - Brown - 1000 ft ALP6831-BR001

Description
Alpha Wire's EcoWire® Plus 300V Hook-up Wire has all of the reduced diameter, lighter weight, zero halogen and 100% recyclable advantages of EcoWire plus higher temperature range and additional fluid resistance for demanding applications. EcoWire Plus, 10 AWG, Stranded Conductor, Bare copper, 300V, Brown, 1000ft, 6831 BR001 MANUFACTURER : Alpha Wire AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Plus AWG/GAUGE : 10 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Brown INSULATION MATERIAL : mPPE NOMINAL OD (IN) : 0.147 NOMINAL OD (MM) : 3.7338 TEMPERATURE : -40°C to 110°C VOLTAGE : 300V STANDARDS/APPROVALS : ISO 6722
Description
Alpha Wire's EcoWire® Plus 300V Hook-up Wire has all of the reduced diameter, lighter weight, zero halogen and 100% recyclable advantages of EcoWire plus higher temperature range and additional fluid resistance for demanding applications. EcoWire Plus, 10 AWG, Stranded Conductor, Bare copper, 300V, Brown, 1000ft, 6831 BR001 MANUFACTURER : Alpha Wire AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Plus AWG/GAUGE : 10 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Brown INSULATION MATERIAL : mPPE NOMINAL OD (IN) : 0.147 NOMINAL OD (MM) : 3.7338 TEMPERATURE : -40°C to 110°C VOLTAGE : 300V STANDARDS/APPROVALS : ISO 6722

Suppliers

Company
Product
Description
Supplier Links
Alpha Wire EcoWire® Plus Hook-Up/Lead Wire - 10 AWG 19 Stranded Conductor - Bare copper - 300V - Brown - 1000 ft - ALP6831-BR001 - Lapp Tannehill
Savage, MN, United States
Alpha Wire EcoWire® Plus Hook-Up/Lead Wire - 10 AWG 19 Stranded Conductor - Bare copper - 300V - Brown - 1000 ft
ALP6831-BR001
Alpha Wire EcoWire® Plus Hook-Up/Lead Wire - 10 AWG 19 Stranded Conductor - Bare copper - 300V - Brown - 1000 ft ALP6831-BR001
Alpha Wire's EcoWire® Plus 300V Hook-up Wire has all of the reduced diameter, lighter weight, zero halogen and 100% recyclable advantages of EcoWire plus higher temperature range and additional fluid resistance for demanding applications. EcoWire Plus, 10 AWG, Stranded Conductor, Bare copper, 300V, Brown, 1000ft, 6831 BR001 MANUFACTURER : Alpha Wire AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Plus AWG/GAUGE : 10 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Brown INSULATION MATERIAL : mPPE NOMINAL OD (IN) : 0.147 NOMINAL OD (MM) : 3.7338 TEMPERATURE : -40°C to 110°C VOLTAGE : 300V STANDARDS/APPROVALS : ISO 6722

Alpha Wire's EcoWire® Plus 300V Hook-up Wire has all of the reduced diameter, lighter weight, zero halogen and 100% recyclable advantages of EcoWire plus higher temperature range and additional fluid resistance for demanding applications. EcoWire Plus, 10 AWG, Stranded Conductor, Bare copper, 300V, Brown, 1000ft, 6831 BR001


MANUFACTURER : Alpha Wire AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Plus AWG/GAUGE : 10 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Brown INSULATION MATERIAL : mPPE NOMINAL OD (IN) : 0.147 NOMINAL OD (MM) : 3.7338 TEMPERATURE : -40°C to 110°C VOLTAGE : 300V STANDARDS/APPROVALS : ISO 6722

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number ALP6831-BR001
Product Name Alpha Wire EcoWire® Plus Hook-Up/Lead Wire - 10 AWG 19 Stranded Conductor - Bare copper - 300V - Brown - 1000 ft
Approvals ISO 6722
Rated Voltage 300 volts
Nominal Diameter 0.1470 inch (3.73 mm)
Rated Temperature -40 to 110 C (-40 to 230 F)
Unlock Full Specs
to access all available technical data

Similar Products

Extra Flexible PVC Lead Wire - NEF 34-1646 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0270 inch (0.6858 mm)
Rated Temperature 105 C (221 F)
View Details
22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details
FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0260 to 0.0570 inch (0.6604 to 1.45 mm)
Rated Temperature 200 C (392 F)
View Details
Hook Up Wire - 1805970 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details