Alpha Wire Alpha Wire EcoWire® Plus Hook-Up/Lead Wire - 14 AWG 19 Stranded Conductor - Bare copper - 300V - Blue - 1000 ft ALP6829-BL001

Description
Alpha Wire's EcoWire® Plus 300V Hook-up Wire has all of the reduced diameter, lighter weight, zero halogen and 100% recyclable advantages of EcoWire plus higher temperature range and additional fluid resistance for demanding applications. EcoWire Plus, 14 AWG, Stranded Conductor, Bare copper, 300V, Blue, 1000ft, 6829 BL001 MANUFACTURER : Alpha Wire AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Plus AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Blue INSULATION MATERIAL : mPPE NOMINAL OD (IN) : 0.095 NOMINAL OD (MM) : 2.413 TEMPERATURE : -40°C to 110°C VOLTAGE : 300V STANDARDS/APPROVALS : ISO 6722
Description
Alpha Wire's EcoWire® Plus 300V Hook-up Wire has all of the reduced diameter, lighter weight, zero halogen and 100% recyclable advantages of EcoWire plus higher temperature range and additional fluid resistance for demanding applications. EcoWire Plus, 14 AWG, Stranded Conductor, Bare copper, 300V, Blue, 1000ft, 6829 BL001 MANUFACTURER : Alpha Wire AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Plus AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Blue INSULATION MATERIAL : mPPE NOMINAL OD (IN) : 0.095 NOMINAL OD (MM) : 2.413 TEMPERATURE : -40°C to 110°C VOLTAGE : 300V STANDARDS/APPROVALS : ISO 6722

Suppliers

Company
Product
Description
Supplier Links
Alpha Wire EcoWire® Plus Hook-Up/Lead Wire - 14 AWG 19 Stranded Conductor - Bare copper - 300V - Blue - 1000 ft - ALP6829-BL001 - Lapp Tannehill
Savage, MN, United States
Alpha Wire EcoWire® Plus Hook-Up/Lead Wire - 14 AWG 19 Stranded Conductor - Bare copper - 300V - Blue - 1000 ft
ALP6829-BL001
Alpha Wire EcoWire® Plus Hook-Up/Lead Wire - 14 AWG 19 Stranded Conductor - Bare copper - 300V - Blue - 1000 ft ALP6829-BL001
Alpha Wire's EcoWire® Plus 300V Hook-up Wire has all of the reduced diameter, lighter weight, zero halogen and 100% recyclable advantages of EcoWire plus higher temperature range and additional fluid resistance for demanding applications. EcoWire Plus, 14 AWG, Stranded Conductor, Bare copper, 300V, Blue, 1000ft, 6829 BL001 MANUFACTURER : Alpha Wire AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Plus AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Blue INSULATION MATERIAL : mPPE NOMINAL OD (IN) : 0.095 NOMINAL OD (MM) : 2.413 TEMPERATURE : -40°C to 110°C VOLTAGE : 300V STANDARDS/APPROVALS : ISO 6722

Alpha Wire's EcoWire® Plus 300V Hook-up Wire has all of the reduced diameter, lighter weight, zero halogen and 100% recyclable advantages of EcoWire plus higher temperature range and additional fluid resistance for demanding applications. EcoWire Plus, 14 AWG, Stranded Conductor, Bare copper, 300V, Blue, 1000ft, 6829 BL001


MANUFACTURER : Alpha Wire AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Plus AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Blue INSULATION MATERIAL : mPPE NOMINAL OD (IN) : 0.095 NOMINAL OD (MM) : 2.413 TEMPERATURE : -40°C to 110°C VOLTAGE : 300V STANDARDS/APPROVALS : ISO 6722

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number ALP6829-BL001
Product Name Alpha Wire EcoWire® Plus Hook-Up/Lead Wire - 14 AWG 19 Stranded Conductor - Bare copper - 300V - Blue - 1000 ft
Approvals ISO 6722
Rated Voltage 300 volts
Nominal Diameter 0.0950 inch (2.41 mm)
Rated Temperature -40 to 110 C (-40 to 230 F)
Unlock Full Specs
to access all available technical data

Similar Products

22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details
Hook Up Wire - 0700693001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
Extra Flexible PVC Lead Wire - NEF 16-66544 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0870 inch (2.21 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 1113141 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals En 2084, en 2267-009, far 25-869
Nominal Diameter 0.0331 inch (0.8400 mm)
Wire Insulation Polyamide
View Details