Alpha Wire Alpha Wire EcoWire® Plus Hook-Up/Lead Wire - 16 AWG 19 Stranded Conductor - Bare copper - 300V - White - 1000 ft ALP6827-WH001

Description
Alpha Wire's EcoWire® Plus 300V Hook-up Wire has all of the reduced diameter, lighter weight, zero halogen and 100% recyclable advantages of EcoWire plus higher temperature range and additional fluid resistance for demanding applications. EcoWire Plus, 16 AWG, Stranded Conductor, Bare copper, 300V, White, 1000ft, 6827 WH001 MANUFACTURER : Alpha Wire AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Plus AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : White INSULATION MATERIAL : mPPE NOMINAL OD (IN) : 0.076 NOMINAL OD (MM) : 1.9304 TEMPERATURE : -40°C to 110°C VOLTAGE : 300V STANDARDS/APPROVALS : ISO 6722
Description
Alpha Wire's EcoWire® Plus 300V Hook-up Wire has all of the reduced diameter, lighter weight, zero halogen and 100% recyclable advantages of EcoWire plus higher temperature range and additional fluid resistance for demanding applications. EcoWire Plus, 16 AWG, Stranded Conductor, Bare copper, 300V, White, 1000ft, 6827 WH001 MANUFACTURER : Alpha Wire AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Plus AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : White INSULATION MATERIAL : mPPE NOMINAL OD (IN) : 0.076 NOMINAL OD (MM) : 1.9304 TEMPERATURE : -40°C to 110°C VOLTAGE : 300V STANDARDS/APPROVALS : ISO 6722

Suppliers

Company
Product
Description
Supplier Links
Alpha Wire EcoWire® Plus Hook-Up/Lead Wire - 16 AWG 19 Stranded Conductor - Bare copper - 300V - White - 1000 ft - ALP6827-WH001 - Lapp Tannehill
Savage, MN, United States
Alpha Wire EcoWire® Plus Hook-Up/Lead Wire - 16 AWG 19 Stranded Conductor - Bare copper - 300V - White - 1000 ft
ALP6827-WH001
Alpha Wire EcoWire® Plus Hook-Up/Lead Wire - 16 AWG 19 Stranded Conductor - Bare copper - 300V - White - 1000 ft ALP6827-WH001
Alpha Wire's EcoWire® Plus 300V Hook-up Wire has all of the reduced diameter, lighter weight, zero halogen and 100% recyclable advantages of EcoWire plus higher temperature range and additional fluid resistance for demanding applications. EcoWire Plus, 16 AWG, Stranded Conductor, Bare copper, 300V, White, 1000ft, 6827 WH001 MANUFACTURER : Alpha Wire AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Plus AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : White INSULATION MATERIAL : mPPE NOMINAL OD (IN) : 0.076 NOMINAL OD (MM) : 1.9304 TEMPERATURE : -40°C to 110°C VOLTAGE : 300V STANDARDS/APPROVALS : ISO 6722

Alpha Wire's EcoWire® Plus 300V Hook-up Wire has all of the reduced diameter, lighter weight, zero halogen and 100% recyclable advantages of EcoWire plus higher temperature range and additional fluid resistance for demanding applications. EcoWire Plus, 16 AWG, Stranded Conductor, Bare copper, 300V, White, 1000ft, 6827 WH001


MANUFACTURER : Alpha Wire AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Plus AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : White INSULATION MATERIAL : mPPE NOMINAL OD (IN) : 0.076 NOMINAL OD (MM) : 1.9304 TEMPERATURE : -40°C to 110°C VOLTAGE : 300V STANDARDS/APPROVALS : ISO 6722

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number ALP6827-WH001
Product Name Alpha Wire EcoWire® Plus Hook-Up/Lead Wire - 16 AWG 19 Stranded Conductor - Bare copper - 300V - White - 1000 ft
Approvals ISO 6722
Rated Voltage 300 volts
Nominal Diameter 0.0760 inch (1.93 mm)
Rated Temperature -40 to 110 C (-40 to 230 F)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation Polyvinyl Chloride
View Details
Primary Wire - 1886403001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 1.5 mm² (0.0023 in²)
View Details
Hook Up Wire - 1853957 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.3150 inch (8 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
Brimlite™ H-film Kapton Wire - 2000 / 2005 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-81381, RoHS
Rated Voltage 600 to 1000 volts
Nominal Diameter 0.0210 to 0.0700 inch (0.5334 to 1.78 mm)
View Details