Alpha Wire Alpha Wire EcoWire® Plus Hook-Up/Lead Wire - 22 AWG 7 Stranded Conductor - Bare copper - 300V - Brown - 1000 ft ALP6823-BR001

Description
Alpha Wire's EcoWire® Plus 300V Hook-up Wire has all of the reduced diameter, lighter weight, zero halogen and 100% recyclable advantages of EcoWire plus higher temperature range and additional fluid resistance for demanding applications. EcoWire Plus, 22 AWG, Stranded Conductor, Bare copper, 300V, Brown, 1000ft, 6823 BR001 MANUFACTURER : Alpha Wire AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Plus AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Brown INSULATION MATERIAL : mPPE NOMINAL OD (IN) : 0.046 NOMINAL OD (MM) : 1.1684 TEMPERATURE : -40°C to 110°C VOLTAGE : 300V STANDARDS/APPROVALS : ISO 6722
Description
Alpha Wire's EcoWire® Plus 300V Hook-up Wire has all of the reduced diameter, lighter weight, zero halogen and 100% recyclable advantages of EcoWire plus higher temperature range and additional fluid resistance for demanding applications. EcoWire Plus, 22 AWG, Stranded Conductor, Bare copper, 300V, Brown, 1000ft, 6823 BR001 MANUFACTURER : Alpha Wire AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Plus AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Brown INSULATION MATERIAL : mPPE NOMINAL OD (IN) : 0.046 NOMINAL OD (MM) : 1.1684 TEMPERATURE : -40°C to 110°C VOLTAGE : 300V STANDARDS/APPROVALS : ISO 6722

Suppliers

Company
Product
Description
Supplier Links
Alpha Wire EcoWire® Plus Hook-Up/Lead Wire - 22 AWG 7 Stranded Conductor - Bare copper - 300V - Brown - 1000 ft - ALP6823-BR001 - Lapp Tannehill
Savage, MN, United States
Alpha Wire EcoWire® Plus Hook-Up/Lead Wire - 22 AWG 7 Stranded Conductor - Bare copper - 300V - Brown - 1000 ft
ALP6823-BR001
Alpha Wire EcoWire® Plus Hook-Up/Lead Wire - 22 AWG 7 Stranded Conductor - Bare copper - 300V - Brown - 1000 ft ALP6823-BR001
Alpha Wire's EcoWire® Plus 300V Hook-up Wire has all of the reduced diameter, lighter weight, zero halogen and 100% recyclable advantages of EcoWire plus higher temperature range and additional fluid resistance for demanding applications. EcoWire Plus, 22 AWG, Stranded Conductor, Bare copper, 300V, Brown, 1000ft, 6823 BR001 MANUFACTURER : Alpha Wire AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Plus AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Brown INSULATION MATERIAL : mPPE NOMINAL OD (IN) : 0.046 NOMINAL OD (MM) : 1.1684 TEMPERATURE : -40°C to 110°C VOLTAGE : 300V STANDARDS/APPROVALS : ISO 6722

Alpha Wire's EcoWire® Plus 300V Hook-up Wire has all of the reduced diameter, lighter weight, zero halogen and 100% recyclable advantages of EcoWire plus higher temperature range and additional fluid resistance for demanding applications. EcoWire Plus, 22 AWG, Stranded Conductor, Bare copper, 300V, Brown, 1000ft, 6823 BR001


MANUFACTURER : Alpha Wire AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Plus AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Brown INSULATION MATERIAL : mPPE NOMINAL OD (IN) : 0.046 NOMINAL OD (MM) : 1.1684 TEMPERATURE : -40°C to 110°C VOLTAGE : 300V STANDARDS/APPROVALS : ISO 6722

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number ALP6823-BR001
Product Name Alpha Wire EcoWire® Plus Hook-Up/Lead Wire - 22 AWG 7 Stranded Conductor - Bare copper - 300V - Brown - 1000 ft
Approvals ISO 6722
Rated Voltage 300 volts
Nominal Diameter 0.0460 inch (1.17 mm)
Rated Temperature -40 to 110 C (-40 to 230 F)
Unlock Full Specs
to access all available technical data

Similar Products

18 AWG, PVC Insulated, Wire Spool - 9506 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 105 C (221 F)
View Details
Miniature Electrode Wire - AS 766-30 - Cooner Wire Company
Specs
Nominal Diameter 0.0131 inch (0.3327 mm)
Wire Insulation Teflon
Wire Conductor Pure Soft Silver
View Details
Hook Up Wire - 1225870 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Miniature PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0050 to 0.0500 inch (0.1270 to 1.27 mm)
Rated Temperature 105 C (221 F)
View Details