Alpha Wire Alpha Wire EcoWire® Hook-Up/Lead Wire - 10 AWG 105 Stranded Conductor - Tinned copper - 600V - Violet - 1000 ft ALP6719-VI001

Description
Alpha Wire's EcoWire® 600V Hook-up Wire features an mPPE insulation that is up to 45% smaller in diameter and 40% lighter than PVC wire, has zero halogens and is 100% recyclable. 10 AWG, Stranded Conductor, Tinned copper, 600V, Violet, 1000ft, 6719 VI001 MANUFACTURER : Alpha Wire AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire AWG/GAUGE : 10 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Violet INSULATION MATERIAL : mPPE NOMINAL OD (IN) : 0.142 NOMINAL OD (MM) : 3.6068 TEMPERATURE : -40°C to 105°C VOLTAGE : 600V STANDARDS/APPROVALS : VW-1 UL AWM CSA TYPE : AWM
Description
Alpha Wire's EcoWire® 600V Hook-up Wire features an mPPE insulation that is up to 45% smaller in diameter and 40% lighter than PVC wire, has zero halogens and is 100% recyclable. 10 AWG, Stranded Conductor, Tinned copper, 600V, Violet, 1000ft, 6719 VI001 MANUFACTURER : Alpha Wire AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire AWG/GAUGE : 10 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Violet INSULATION MATERIAL : mPPE NOMINAL OD (IN) : 0.142 NOMINAL OD (MM) : 3.6068 TEMPERATURE : -40°C to 105°C VOLTAGE : 600V STANDARDS/APPROVALS : VW-1 UL AWM CSA TYPE : AWM

Suppliers

Company
Product
Description
Supplier Links
Alpha Wire EcoWire® Hook-Up/Lead Wire - 10 AWG 105 Stranded Conductor - Tinned copper - 600V - Violet - 1000 ft - ALP6719-VI001 - Lapp Tannehill
Savage, MN, United States
Alpha Wire EcoWire® Hook-Up/Lead Wire - 10 AWG 105 Stranded Conductor - Tinned copper - 600V - Violet - 1000 ft
ALP6719-VI001
Alpha Wire EcoWire® Hook-Up/Lead Wire - 10 AWG 105 Stranded Conductor - Tinned copper - 600V - Violet - 1000 ft ALP6719-VI001
Alpha Wire's EcoWire® 600V Hook-up Wire features an mPPE insulation that is up to 45% smaller in diameter and 40% lighter than PVC wire, has zero halogens and is 100% recyclable. 10 AWG, Stranded Conductor, Tinned copper, 600V, Violet, 1000ft, 6719 VI001 MANUFACTURER : Alpha Wire AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire AWG/GAUGE : 10 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Violet INSULATION MATERIAL : mPPE NOMINAL OD (IN) : 0.142 NOMINAL OD (MM) : 3.6068 TEMPERATURE : -40°C to 105°C VOLTAGE : 600V STANDARDS/APPROVALS : VW-1 UL AWM CSA TYPE : AWM

Alpha Wire's EcoWire® 600V Hook-up Wire features an mPPE insulation that is up to 45% smaller in diameter and 40% lighter than PVC wire, has zero halogens and is 100% recyclable. 10 AWG, Stranded Conductor, Tinned copper, 600V, Violet, 1000ft, 6719 VI001


MANUFACTURER : Alpha Wire AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire AWG/GAUGE : 10 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Violet INSULATION MATERIAL : mPPE NOMINAL OD (IN) : 0.142 NOMINAL OD (MM) : 3.6068 TEMPERATURE : -40°C to 105°C VOLTAGE : 600V STANDARDS/APPROVALS : VW-1 UL AWM CSA TYPE : AWM

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number ALP6719-VI001
Product Name Alpha Wire EcoWire® Hook-Up/Lead Wire - 10 AWG 105 Stranded Conductor - Tinned copper - 600V - Violet - 1000 ft
Approvals CSA Mark (US, NRTL/C); AWM
Rated Voltage 600 volts
Nominal Diameter 0.1420 inch (3.61 mm)
Rated Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Primary Wire - 0653803001 - TE Connectivity
Specs
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin Plated Copper
View Details
20 AWG, PVC Insulated, Wire Spool - 9505 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0800 inch (2.03 mm)
Rated Temperature 105 C (221 F)
View Details
Miniature Electrode Wire - AS 826-22 - Cooner Wire Company
Specs
Nominal Diameter 0.0253 inch (0.6426 mm)
Wire Conductor Pure Silver
North American 22 AWG
View Details
Miniature TPE Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0270 to 0.0430 inch (0.6858 to 1.09 mm)
Rated Temperature 105 C (221 F)
View Details