Alpha Wire Alpha Wire EcoWire® Hook-Up/Lead Wire - 14 AWG Solid Conductor - Tinned copper - 600V - Blue - 100 ft ALP6717S-BL005

Description
Alpha Wire's EcoWire® 600V Hook-up Wire features an mPPE insulation that is up to 45% smaller in diameter and 40% lighter than PVC wire, has zero halogens and is 100% recyclable. 14 AWG, Solid Conductor, Tinned copper, 600V, Blue, 100ft, 6717S BL005 MANUFACTURER : Alpha Wire AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire AWG/GAUGE : 14 CONDUCTOR STRANDING : Solid STRAND COUNT : 1 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Blue INSULATION MATERIAL : mPPE NOMINAL OD (IN) : 0.086 NOMINAL OD (MM) : 2.1844 TEMPERATURE : -40°C to 105°C VOLTAGE : 600V STANDARDS/APPROVALS : VW-1 UL AWM CSA TYPE : AWM
Description
Alpha Wire's EcoWire® 600V Hook-up Wire features an mPPE insulation that is up to 45% smaller in diameter and 40% lighter than PVC wire, has zero halogens and is 100% recyclable. 14 AWG, Solid Conductor, Tinned copper, 600V, Blue, 100ft, 6717S BL005 MANUFACTURER : Alpha Wire AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire AWG/GAUGE : 14 CONDUCTOR STRANDING : Solid STRAND COUNT : 1 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Blue INSULATION MATERIAL : mPPE NOMINAL OD (IN) : 0.086 NOMINAL OD (MM) : 2.1844 TEMPERATURE : -40°C to 105°C VOLTAGE : 600V STANDARDS/APPROVALS : VW-1 UL AWM CSA TYPE : AWM

Suppliers

Company
Product
Description
Supplier Links
Alpha Wire EcoWire® Hook-Up/Lead Wire - 14 AWG Solid Conductor - Tinned copper - 600V - Blue - 100 ft - ALP6717S-BL005 - Lapp Tannehill
Savage, MN, United States
Alpha Wire EcoWire® Hook-Up/Lead Wire - 14 AWG Solid Conductor - Tinned copper - 600V - Blue - 100 ft
ALP6717S-BL005
Alpha Wire EcoWire® Hook-Up/Lead Wire - 14 AWG Solid Conductor - Tinned copper - 600V - Blue - 100 ft ALP6717S-BL005
Alpha Wire's EcoWire® 600V Hook-up Wire features an mPPE insulation that is up to 45% smaller in diameter and 40% lighter than PVC wire, has zero halogens and is 100% recyclable. 14 AWG, Solid Conductor, Tinned copper, 600V, Blue, 100ft, 6717S BL005 MANUFACTURER : Alpha Wire AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire AWG/GAUGE : 14 CONDUCTOR STRANDING : Solid STRAND COUNT : 1 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Blue INSULATION MATERIAL : mPPE NOMINAL OD (IN) : 0.086 NOMINAL OD (MM) : 2.1844 TEMPERATURE : -40°C to 105°C VOLTAGE : 600V STANDARDS/APPROVALS : VW-1 UL AWM CSA TYPE : AWM

Alpha Wire's EcoWire® 600V Hook-up Wire features an mPPE insulation that is up to 45% smaller in diameter and 40% lighter than PVC wire, has zero halogens and is 100% recyclable. 14 AWG, Solid Conductor, Tinned copper, 600V, Blue, 100ft, 6717S BL005


MANUFACTURER : Alpha Wire AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire AWG/GAUGE : 14 CONDUCTOR STRANDING : Solid STRAND COUNT : 1 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Blue INSULATION MATERIAL : mPPE NOMINAL OD (IN) : 0.086 NOMINAL OD (MM) : 2.1844 TEMPERATURE : -40°C to 105°C VOLTAGE : 600V STANDARDS/APPROVALS : VW-1 UL AWM CSA TYPE : AWM

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number ALP6717S-BL005
Product Name Alpha Wire EcoWire® Hook-Up/Lead Wire - 14 AWG Solid Conductor - Tinned copper - 600V - Blue - 100 ft
Approvals CSA Mark (US, NRTL/C); AWM
Rated Voltage 600 volts
Nominal Diameter 0.0860 inch (2.18 mm)
Rated Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 100 volts
Nominal Diameter 0.0690 to 0.1100 inch (1.75 to 2.79 mm)
Rated Temperature 150 C (302 F)
View Details
Hook Up Wire - 1882103001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Solid Silver-Plated Copper
View Details
2 suppliers
Hook Up Wire - 1225871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
High Temperature Extruded Lead Wires - 1718 - BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark; RoHS, REACH
Rated Voltage 600 volts
Nominal Diameter 0.0460 to 0.0710 inch (1.17 to 1.8 mm)
View Details