Alpha Wire Alpha Wire EcoWire® Hook-Up/Lead Wire - 22 AWG 7 Stranded Conductor - Tinned copper - 600V - Red - 100 ft ALP6713-RD005

Description
Alpha Wire's EcoWire® 600V Hook-up Wire features an mPPE insulation that is up to 45% smaller in diameter and 40% lighter than PVC wire, has zero halogens and is 100% recyclable. 22 AWG, Stranded Conductor, Tinned copper, 600V, Red, 100ft, 6713 RD005 MANUFACTURER : Alpha Wire AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red INSULATION MATERIAL : mPPE NOMINAL OD (IN) : 0.049 NOMINAL OD (MM) : 1.2446 TEMPERATURE : -40°C to 105°C VOLTAGE : 600V STANDARDS/APPROVALS : VW-1 UL AWM CSA TYPE : AWM
Description
Alpha Wire's EcoWire® 600V Hook-up Wire features an mPPE insulation that is up to 45% smaller in diameter and 40% lighter than PVC wire, has zero halogens and is 100% recyclable. 22 AWG, Stranded Conductor, Tinned copper, 600V, Red, 100ft, 6713 RD005 MANUFACTURER : Alpha Wire AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red INSULATION MATERIAL : mPPE NOMINAL OD (IN) : 0.049 NOMINAL OD (MM) : 1.2446 TEMPERATURE : -40°C to 105°C VOLTAGE : 600V STANDARDS/APPROVALS : VW-1 UL AWM CSA TYPE : AWM

Suppliers

Company
Product
Description
Supplier Links
Alpha Wire EcoWire® Hook-Up/Lead Wire - 22 AWG 7 Stranded Conductor - Tinned copper - 600V - Red - 100 ft - ALP6713-RD005 - Lapp Tannehill
Savage, MN, United States
Alpha Wire EcoWire® Hook-Up/Lead Wire - 22 AWG 7 Stranded Conductor - Tinned copper - 600V - Red - 100 ft
ALP6713-RD005
Alpha Wire EcoWire® Hook-Up/Lead Wire - 22 AWG 7 Stranded Conductor - Tinned copper - 600V - Red - 100 ft ALP6713-RD005
Alpha Wire's EcoWire® 600V Hook-up Wire features an mPPE insulation that is up to 45% smaller in diameter and 40% lighter than PVC wire, has zero halogens and is 100% recyclable. 22 AWG, Stranded Conductor, Tinned copper, 600V, Red, 100ft, 6713 RD005 MANUFACTURER : Alpha Wire AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red INSULATION MATERIAL : mPPE NOMINAL OD (IN) : 0.049 NOMINAL OD (MM) : 1.2446 TEMPERATURE : -40°C to 105°C VOLTAGE : 600V STANDARDS/APPROVALS : VW-1 UL AWM CSA TYPE : AWM

Alpha Wire's EcoWire® 600V Hook-up Wire features an mPPE insulation that is up to 45% smaller in diameter and 40% lighter than PVC wire, has zero halogens and is 100% recyclable. 22 AWG, Stranded Conductor, Tinned copper, 600V, Red, 100ft, 6713 RD005


MANUFACTURER : Alpha Wire AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red INSULATION MATERIAL : mPPE NOMINAL OD (IN) : 0.049 NOMINAL OD (MM) : 1.2446 TEMPERATURE : -40°C to 105°C VOLTAGE : 600V STANDARDS/APPROVALS : VW-1 UL AWM CSA TYPE : AWM

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number ALP6713-RD005
Product Name Alpha Wire EcoWire® Hook-Up/Lead Wire - 22 AWG 7 Stranded Conductor - Tinned copper - 600V - Red - 100 ft
Approvals CSA Mark (US, NRTL/C); AWM
Rated Voltage 600 volts
Nominal Diameter 0.0490 inch (1.24 mm)
Rated Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

18 AWG, Rubber Insulated, Wire Spool - 9507 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 90 C (194 F)
View Details
Hook Up Wire - 103583-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Nickel-Plated Copper
View Details
Ultra-Flexible PVC Lead Wire - NUF 34-1044 - Cooner Wire Company
Specs
Rated Voltage 200 volts
Nominal Diameter 0.0170 inch (0.4318 mm)
Rated Temperature 90 C (194 F)
View Details
Hook Up Wire - 1225885 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details