The AF15520 FIT Wire Management Sleeving from Alpha Wire is constructed from acrylic-coated fiberglass, providing a robust solution for wire protection. It features a minimum inner diameter of 0.032 inches and a maximum inner diameter of 0.039 inches, with a wall thickness of 0.006 inches. The sleeving is natural in color and complies with military specification MIL-I-3190/3 Grade C1 and NEMA TF-1 Type 6. This product operates effectively within a temperature range of -40 to 155°C and exhibits a minimum elongation of 150%. It has a dielectric strength of 2500 V (minimum average) and a volume resistivity of 1x10^10 ohm-cm (minimum). The sleeving is resistant to corrosion and fungus, ensuring durability in various environments. Additionally, it is lead-free and complies with RoHS and REACH regulations, making it suitable for applications requiring adherence to environmental standards.
Alpha has a sleeving for your application with options that are great for flexible wire harnesses, heat protection, and defense against chemicals or abrasion.
| Alpha Wire | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | AF15520 |
| Product Name | FIT Wire Management, Sleeving |
| Sleeving | Wrap Around Sleeving |