The AF15518 from Alpha Wire is an acrylic coated fiberglass sleeving designed for wire management. It features a minimum inner diameter of 0.040 inches and a maximum inner diameter of 0.049 inches, with a wall thickness of 0.006 inches. The sleeving is compliant with military specification MIL-I-3190/3 Grade C1 and NEMA TF-1 Type 6, ensuring it meets rigorous standards for durability and performance. This product operates effectively within a temperature range of -40 to 155°C and exhibits a minimum elongation of 150% according to ASTM D638. It has a dielectric strength of 2500 V minimum average and a volume resistivity of 1x10^10 ohm-cm minimum, making it suitable for various electrical applications. The sleeving is also resistant to corrosion and fungus, passing relevant tests under AMS-DTL-23053. The AF15518 is RoHS compliant and does not contain any substances of very high concern as per REACH regulations. It is available in natural color and comes in lengths of 500 FT and 100 FT. This product is ideal for applications requiring reliable insulation and protection against environmental factors.
Alpha has a sleeving for your application with options that are great for flexible wire harnesses, heat protection, and defense against chemicals or abrasion.
| Alpha Wire | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | AF15518 |
| Product Name | FIT Wire Management, Sleeving |
| Sleeving | Wrap Around Sleeving |