Alpha Wire Protective Hoses, Solid Tubing, Sleeving AF1550 NA015

Description
"Natural Fiberglass, Acrylic Coated Braided Sleeving 0.325"" (8.26mm) 125' (38.10m)"
Request a Quote Datasheet
Description
"Natural Fiberglass, Acrylic Coated Braided Sleeving 0.325"" (8.26mm) 125' (38.10m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protective Hoses, Solid Tubing, Sleeving - AF1550NA015-125-ND - DigiKey
Thief River Falls, MN, United States
Protective Hoses, Solid Tubing, Sleeving
AF1550NA015-125-ND
Protective Hoses, Solid Tubing, Sleeving AF1550NA015-125-ND
"Natural Fiberglass, Acrylic Coated Braided Sleeving 0.325"" (8.26mm) 125' (38.10m)"

"Natural Fiberglass, Acrylic Coated Braided Sleeving 0.325"" (8.26mm) 125' (38.10m)"

Buy Now Datasheet
Sleeving, Braided, Natural, 125Ft; Sleeving / Tubing Type Alpha Wire - 87R1921 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Braided, Natural, 125Ft; Sleeving / Tubing Type Alpha Wire
87R1921
Sleeving, Braided, Natural, 125Ft; Sleeving / Tubing Type Alpha Wire 87R1921
SLEEVING, BRAIDED, NATURAL, 125FT; Sleeving / Tubing Type:Braided; Sleeving Material:Fibreglass / Acrylic Resin; Sleeving Colour:Natural; Internal Diameter:8.26mm; Length - Metric:38.1m; Length - Imperial:125ft RoHS Compliant: Yes

SLEEVING, BRAIDED, NATURAL, 125FT; Sleeving / Tubing Type:Braided; Sleeving Material:Fibreglass / Acrylic Resin; Sleeving Colour:Natural; Internal Diameter:8.26mm; Length - Metric:38.1m; Length - Imperial:125ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number AF1550NA015-125-ND 87R1921
Product Name Protective Hoses, Solid Tubing, Sleeving Sleeving, Braided, Natural, 125Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Wrap Around Sleeving Mesh / Braided Sleeving; Shrink Tubing
Material Fiberglass Fiberglass; Fibreglass / Acrylic Resin
Operating Temperature -30 to ? C (-22 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-501/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S22-S17-22-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.8661 inch (22 mm)
View Details
PVDF Heat Shrink Tubing - HSK-600 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyvinylidene Difluoride (PVDF)
Operating Temperature -55 to 175 C (-67 to 347 F)
View Details